Hamilton Company HVXM Large Body PTFE Valve 36759

Description
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.
Request a Quote Datasheet
Description
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVXM Large Body PTFE Valve - 36759 - Hamilton Company
Reno, NV, United States
HVXM Large Body PTFE Valve
36759
HVXM Large Body PTFE Valve 36759
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.

HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.

Supplier's Site Datasheet
Pressure Relief Valve - 221666879 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
221666879
Pressure Relief Valve 221666879
ROTARY VALVE, 4-5 POSTITIONS. FREE 2 YEAR RADWELL WARRANTY

ROTARY VALVE, 4-5 POSTITIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hamilton Company Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 36759 221666879
Product Name HVXM Large Body PTFE Valve Pressure Relief Valve
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86725 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
HVP Panel Mount PTFE Valve - 86787 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Dual Syringe Dispenser Valve - 35842 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details