Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions.
Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Hydraulic power units available in manual, automatic, or with programmable controllers, sized to facilitate all available accessories at low operating pressure.
Clamping pressure
58,900 lbs.
(26.717 kg.)
Max. mold size
36 x 38 in.
(91 x 97 cm)
Max. mold size
4,000 lbs
(1.815 kg.)
Ram stroke
30 in.
(76.2cm)
Daylight opening
17.50 in
(44.5 cm)
Pressure height center
12.50 in.
(31.8 cm)
Machine weight
8,150 lbs
(3,697 kg.)
Tie bar size
2 in. dia
(5.08 cm)
Tilt speed
7 sec.
CMH Manufacturing Co.
Done
Description
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions.
Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Hydraulic power units available in manual, automatic, or with programmable controllers, sized to facilitate all available accessories at low operating pressure.
Clamping pressure
58,900 lbs.
(26.717 kg.)
Max. mold size
36 x 38 in.
(91 x 97 cm)
Max. mold size
4,000 lbs
(1.815 kg.)
Ram stroke
30 in.
(76.2cm)
Daylight opening
17.50 in
(44.5 cm)
Pressure height center
12.50 in.
(31.8 cm)
Machine weight
8,150 lbs
(3,697 kg.)
Tie bar size
2 in. dia
(5.08 cm)
Tilt speed
7 sec.
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions.
Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Hydraulic power units available in manual, automatic, or with programmable controllers, sized to facilitate all available accessories at low operating pressure.
Clamping pressure
58,900 lbs.
(26.717 kg.)
Max. mold size
36 x 38 in.
(91 x 97 cm)
Max. mold size
4,000 lbs
(1.815 kg.)
Ram stroke
30 in.
(76.2cm)
Daylight opening
17.50 in
(44.5 cm)
Pressure height center
12.50 in.
(31.8 cm)
Machine weight
8,150 lbs
(3,697 kg.)
Tie bar size
2 in. dia
(5.08 cm)
Tilt speed
7 sec.
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions.
Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Hydraulic power units available in manual, automatic, or with programmable controllers, sized to facilitate all available accessories at low operating pressure.