Busch Vacuum Solutions High-Performance Screw Vacuum Pump COBRA NS 0070, 0160, 0600 C

Description
Cost-effective: low power consumption, minimal maintenance, low operating costs Robust: high particle and vapor tolerance, anti-corrosion on internals, inert lubricant Outstanding performance: high pumping speed at all inlet pressures Leak tight design: no contamination of process gases, no leakage Quiet operation: < 68 dB(A) COBRA NS screw vacuum pumps are high-performance and robust vacuum generators for processes where gases need to be pumped reliably and without contamination. Thanks to the dry screw technology, the compression chamber is completely free from operating fluids. This prevents condensation and deposits of the pumping medium and stops the medium from becoming contaminated with oil and allows process gas recovery. Ultimate pumping speed COBRA NS screw vacuum pumps are designed to achieve a high, stable pumping speed – even at normal working pressure range of 1 to 1000 hPa (mbar). Operationally reliable The integrated motor design makes this vacuum pump series leak tight. Optimum corrosion resistance is ensured thanks to temperature control and special coatings on the screw rotors. The outstanding levels of efficiency reduce the thermal demand and increase the life cycle. Application orientated COBRA NS screw vacuum pumps are especially designed for applications which require: hermetic vacuum supply clean vacuum inert lubricants quiet operation compact pump design full heat removal contamination-free operation
Request a Quote Datasheet
Description
Cost-effective: low power consumption, minimal maintenance, low operating costs Robust: high particle and vapor tolerance, anti-corrosion on internals, inert lubricant Outstanding performance: high pumping speed at all inlet pressures Leak tight design: no contamination of process gases, no leakage Quiet operation: < 68 dB(A) COBRA NS screw vacuum pumps are high-performance and robust vacuum generators for processes where gases need to be pumped reliably and without contamination. Thanks to the dry screw technology, the compression chamber is completely free from operating fluids. This prevents condensation and deposits of the pumping medium and stops the medium from becoming contaminated with oil and allows process gas recovery. Ultimate pumping speed COBRA NS screw vacuum pumps are designed to achieve a high, stable pumping speed – even at normal working pressure range of 1 to 1000 hPa (mbar). Operationally reliable The integrated motor design makes this vacuum pump series leak tight. Optimum corrosion resistance is ensured thanks to temperature control and special coatings on the screw rotors. The outstanding levels of efficiency reduce the thermal demand and increase the life cycle. Application orientated COBRA NS screw vacuum pumps are especially designed for applications which require: hermetic vacuum supply clean vacuum inert lubricants quiet operation compact pump design full heat removal contamination-free operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Screw Vacuum Pump - COBRA NS 0070, 0160, 0600 C - Busch Vacuum Solutions
Virginia Beach, VA, United States
High-Performance Screw Vacuum Pump
COBRA NS 0070, 0160, 0600 C
High-Performance Screw Vacuum Pump COBRA NS 0070, 0160, 0600 C
Cost-effective: low power consumption, minimal maintenance, low operating costs Robust: high particle and vapor tolerance, anti-corrosion on internals, inert lubricant Outstanding performance: high pumping speed at all inlet pressures Leak tight design: no contamination of process gases, no leakage Quiet operation: < 68 dB(A) COBRA NS screw vacuum pumps are high-performance and robust vacuum generators for processes where gases need to be pumped reliably and without contamination. Thanks to the dry screw technology, the compression chamber is completely free from operating fluids. This prevents condensation and deposits of the pumping medium and stops the medium from becoming contaminated with oil and allows process gas recovery. Ultimate pumping speed COBRA NS screw vacuum pumps are designed to achieve a high, stable pumping speed – even at normal working pressure range of 1 to 1000 hPa (mbar). Operationally reliable The integrated motor design makes this vacuum pump series leak tight. Optimum corrosion resistance is ensured thanks to temperature control and special coatings on the screw rotors. The outstanding levels of efficiency reduce the thermal demand and increase the life cycle. Application orientated COBRA NS screw vacuum pumps are especially designed for applications which require: hermetic vacuum supply clean vacuum inert lubricants quiet operation compact pump design full heat removal contamination-free operation
  • Cost-effective:
    low power consumption, minimal maintenance, low operating costs
  • Robust:
    high particle and vapor tolerance, anti-corrosion on internals, inert lubricant
  • Outstanding performance:
    high pumping speed at all inlet pressures
  • Leak tight design:
    no contamination of process gases, no leakage
  • Quiet operation:
    < 68 dB(A)

COBRA NS screw vacuum pumps are high-performance and robust vacuum generators for processes where gases need to be pumped reliably and without contamination. Thanks to the dry screw technology, the compression chamber is completely free from operating fluids. This prevents condensation and deposits of the pumping medium and stops the medium from becoming contaminated with oil and allows process gas recovery.

Ultimate pumping speed
COBRA NS screw vacuum pumps are designed to achieve a high, stable pumping speed – even at normal working pressure range of 1 to 1000 hPa (mbar).

Operationally reliable
The integrated motor design makes this vacuum pump series leak tight. Optimum corrosion resistance is ensured thanks to temperature control and special coatings on the screw rotors. The outstanding levels of efficiency reduce the thermal demand and increase the life cycle.

Application orientated
COBRA NS screw vacuum pumps are especially designed for applications which require:

  • hermetic vacuum supply
  • clean vacuum
  • inert lubricants
  • quiet operation
  • compact pump design
  • full heat removal
  • contamination-free operation
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number COBRA NS 0070, 0160, 0600 C
Product Name High-Performance Screw Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Features Gas Ballast
Pumping Speed 41.16 to 353 CFM (70 to 600 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 2108, 2508, 3008, 3108 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0063, 0100 F - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 1908, 2408, 2808 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
One-Stage, Side Channel Regenerative Blower - Samos SB 0710, 1100, 1400 D0 - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
View Details