Busch Vacuum Solutions High-Performance Screw Vacuum Pump COBRA NC 2500 B

Description
The COBRA NC 2500 B is the largest screw vacuum pump among these high-performing, robust vacuum pumps for process technology. This pump is ideally suited for applications in which gases and vapors need to be pumped reliably and without contamination. Due to the dry screw technology, the pumping chamber is completely free from operating fluids. This prevents condensation and deposits of the pumping medium and prevents oil contamination. Operationally reliable The variable-pitch screw design and free gas discharge allow for a high degree of fluid and particle compatibility. Optimum corrosion resistance is ensured by even temperature distribution. The outstanding levels of efficiency reduce the thermal demand and increase the life cycle. Economical The COBRA NC 2500 B requires less energy consumption than vacuum pumps using other technologies that achieve a similar high pumping speeds. Application-oriented The COBRA NC 2500 B screw vacuum pump is designed for applications that involve large flow rates such as steel degassing, space simulation, central vacuum supply or vacuum drying.
Request a Quote Datasheet
Description
The COBRA NC 2500 B is the largest screw vacuum pump among these high-performing, robust vacuum pumps for process technology. This pump is ideally suited for applications in which gases and vapors need to be pumped reliably and without contamination. Due to the dry screw technology, the pumping chamber is completely free from operating fluids. This prevents condensation and deposits of the pumping medium and prevents oil contamination. Operationally reliable The variable-pitch screw design and free gas discharge allow for a high degree of fluid and particle compatibility. Optimum corrosion resistance is ensured by even temperature distribution. The outstanding levels of efficiency reduce the thermal demand and increase the life cycle. Economical The COBRA NC 2500 B requires less energy consumption than vacuum pumps using other technologies that achieve a similar high pumping speeds. Application-oriented The COBRA NC 2500 B screw vacuum pump is designed for applications that involve large flow rates such as steel degassing, space simulation, central vacuum supply or vacuum drying.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Screw Vacuum Pump - COBRA NC 2500 B - Busch Vacuum Solutions
Virginia Beach, VA, United States
High-Performance Screw Vacuum Pump
COBRA NC 2500 B
High-Performance Screw Vacuum Pump COBRA NC 2500 B
The COBRA NC 2500 B is the largest screw vacuum pump among these high-performing, robust vacuum pumps for process technology. This pump is ideally suited for applications in which gases and vapors need to be pumped reliably and without contamination. Due to the dry screw technology, the pumping chamber is completely free from operating fluids. This prevents condensation and deposits of the pumping medium and prevents oil contamination. Operationally reliable The variable-pitch screw design and free gas discharge allow for a high degree of fluid and particle compatibility. Optimum corrosion resistance is ensured by even temperature distribution. The outstanding levels of efficiency reduce the thermal demand and increase the life cycle. Economical The COBRA NC 2500 B requires less energy consumption than vacuum pumps using other technologies that achieve a similar high pumping speeds. Application-oriented The COBRA NC 2500 B screw vacuum pump is designed for applications that involve large flow rates such as steel degassing, space simulation, central vacuum supply or vacuum drying.

The COBRA NC 2500 B is the largest screw vacuum pump among these high-performing, robust vacuum pumps for process technology. This pump is ideally suited for applications in which gases and vapors need to be pumped reliably and without contamination. Due to the dry screw technology, the pumping chamber is completely free from operating fluids. This prevents condensation and deposits of the pumping medium and prevents oil contamination.

Operationally reliable
The variable-pitch screw design and free gas discharge allow for a high degree of fluid and particle compatibility. Optimum corrosion resistance is ensured by even temperature distribution. The outstanding levels of efficiency reduce the thermal demand and increase the life cycle.

Economical
The COBRA NC 2500 B requires less energy consumption than vacuum pumps using other technologies that achieve a similar high pumping speeds.

Application-oriented
The COBRA NC 2500 B screw vacuum pump is designed for applications that involve large flow rates such as steel degassing, space simulation, central vacuum supply or vacuum drying.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number COBRA NC 2500 B
Product Name High-Performance Screw Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Steel Degassing, Space Simulation, Central Vacuum Supply, Vacuum Drying
Pumping Speed 1471 CFM (2502 m³/hr)
Ultimate Vacuum 0.7500 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0010 C / 0016 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Oil-Lubricated Rotary Vane Vacuum Packaging Pump - R 5 RD 0200 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0155 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0063, 0100 F - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details