For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Hoffman NEMA Type 12 Wall Mount Enclosures. Suitable for applications where a bright white interior is required to improve control visibility. Includes a padlocking hasp & staple for security and screw down clamps for secure closure.
14 or 16 gauge steel . Seams continuously welded & ground smooth . External welded on mounting brackets for easy installation . Formed external return flanges around all sides of enclosure opening . Screw down door clamps . Removable heavy gauge continuous hinge pin . Hasp & staple for padlocking . Data pocket is high impact thermoplastic . Collar studs for mounting optional panels . Bonding provision on door . Removable door with continuous hinge . Oil resistant gasket
External Height = 610 mm
External Width = 508 mm
External Depth = 152mm
External Dimensions = 610 x 508 x 152mm
Body Material = Steel
Transparent Door = No
IP Rating = IP65
Chassis Plate = No
Door Lock Type = Clamp, Pad Lock
Gland Plate = No
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:152mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes
nVent Electric | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | A242006LP | 9043396 | 96F4623 |
Product Name | Continuous Hinge with Clamps, Type 12 | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman | |
Length | 24 inch (610 mm) | 24.02 inch (610 mm) | 24.02 inch (610 mm) |
Width | 20 inch (508 mm) | 20 inch (508 mm) | 20 inch (508 mm) |
Depth | 6 inch (152 mm) | 5.98 inch (152 mm) | 5.98 inch (152 mm) |
Material | Steel | Steel | Steel; Steel |
NEMA Rating | NEMA Enclosures; Type 12 | NEMA Enclosures | NEMA Enclosures |