LINAK U.S. Inc. Datasheets for Batteries
Industrial batteries translate chemical energy into electricity.
Batteries: Learn more
| Product Name | Notes |
|---|---|
| Another member of the LINAK family of batteries for adjustable medical applications has been introduced. The BA16 adds to the lead acid battery back-up range used in non-washable applications. The... | |
| Environmentally friendly Li-ion battery designed for LINAK control boxes. Ideal for hospital and medical applications where IPX6 Washable DURA™ protection class is required. The Li-Ion back-up battery pack BA21 has... | |
| The BA19 is an IPx6 classified lead acid battery made for actuator systems used in various adjustable applications within healthcare, like hospital beds and nursing home beds. Used with control... | |
| LINAK battery backup (1.3 Ah 24V) for actuator systems in various healthcare applications. Comes as optional IPx6 Washable. A battery box compatible with CB6, CB6S, CB7, CB9 and CB12 /... | |
| The BAJL Li-ion battery pack has been specially developed for use with the JUMBO system for patient lifts and sit to stand lifts. It is a low-weight battery with reliable... | |
| The battery pack BAJ has been specially developed for use with the JUMBO system. It is easy to exchange through an integrated snap system, and can easily be mounted on... |