Shelco Filters - Division of Tinny Corp. Datasheets for Filter Housings
Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures.
Filter Housings: Learn more
| Product Name | Notes |
|---|---|
| High Purity Industrial Multi-Cartridge Housings Premium quality industrial filter housing loaded with standard features for high purity applications – competitively priced for exceptional value Holds four (4) through fifty (50)... | |
| High Purity Vent Multi-Cartridge Housings High quality multi-cartridge housing provide easy installation and service for vent filter applications Heavy duty 316L Stainless Steel filter housing construction for maximum durability Electro-polished... | |
| Multi-Cartridge Filter Housings for Commercial / Light Industrial Applications Stainless steel filters constructed using heavy duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for... | |
| Multi-Cartridge Filter Housings for High Flow Industrial Applications Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel with Swing Bolt Closure and Lifting Davit for maximum durability and... | |
| Multi-Cartridge Filter Housings for Light Commercial Applications Features heavy duty 304L or 316L Stainless Steel housing construction with Band Clamp or Swing Bolt Closure for maximum durability Holds four (4)... | |
| Multi-Cartridge Housings for Industrial Applications Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability Holds twelve (12)... | |
| Multi-Cavity Bag Filter Housings 2 thru 6 Round Heavy-duty 304L or 316L Stainless Steel construction 2 to 6 bags capacity accommodates a wide range of flow rates and special parameters... | |
| Plastic Filter Housings for Economical Applications Economical alternative to metallic housings for lower pressure and cold water filter applications Ideal industrial liquid filter for corrosive or sensitive fluids High quality... | |
| Sanitary Cartridge Housings for Critical Process Applications Constructed of heavy duty 316L Stainless Steel for maximum durability Standard 25 RA internal surface finish and 32 RA external surface finish Removable... | |
| Single Bag Housings: #1, #2, #3 and #4 sizes #1 and #2 sizes: 304L, 316L or Carbon Steel construction Band clamp or swing bolt lid closures Stainless steel compression spring... | |
| Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Air and Gas Applications. Heavy duty construction for durability: 304L or 316L Stainless Steel housing,... | |
| Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Liquid Applications Stainless Steel Housings constructed of 304L or 316L Stainless Steel, Brass Nickel Plated... | |
| Single Cartridge Filter Housings with Ring Nut Closure for Double Open Ended Cartridges Heavy duty filter housing constructed of 304L, 316L stainless steel or brass head with a 304L stainless... | |
| Single Cartridge Filter Housings with Ring Nut Closure for Single Open-Ended Cartridges Ideal for High Purity commercial and industrial applications Accepts Single Open-Ended cartridges with 222 or 226 style connectors... | |
| Virgin Polypropylene Filter Housings for High Purity Applications Economical alternative to stainless steel filter housings for high purity applications 100% Natural Polypropylene construction with Viton O-ring for minimal extractables Available... | |
| Shelco Filter’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability... | |
| Shelco’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12... | |
| Shelco’s Jumbo Cartridge Housings accept a single pleated cartridge that can handle flow rates of up to 150 GPM. Available in either band clamp or swing bolt closure, these high... |