Shelco Filters - Division of Tinny Corp. Datasheets for Metalworking Fluid Filters
Metalworking fluid filters are industrial filtration products used in metal processing applications to improve performance, product quality, and equipment life (i.e., maintenance schedule, repairs).
Metalworking Fluid Filters: Learn more
| Product Name | Notes |
|---|---|
| Economical, Nominally Rated Pleated Cartridge Filters High media surface areas provides lower initial pressure drop High media surface areas of pleated cartridges provides lower initial pressure drop Polyester/polypropyl ene blend... | |
| High Purity Industrial Multi-Cartridge Housings Premium quality industrial filter housing loaded with standard features for high purity applications – competitively priced for exceptional value Holds four (4) through fifty (50)... | |
| Multi-Cartridge Filter Housings for Commercial / Light Industrial Applications Stainless steel filters constructed using heavy duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for... | |
| Multi-Cartridge Filter Housings for High Flow Industrial Applications Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel with Swing Bolt Closure and Lifting Davit for maximum durability and... | |
| Multi-Cartridge Filter Housings for Light Commercial Applications Features heavy duty 304L or 316L Stainless Steel housing construction with Band Clamp or Swing Bolt Closure for maximum durability Holds four (4)... | |
| Multi-Cartridge Housings for Industrial Applications Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability Holds twelve (12)... | |
| Multi-Cavity Bag Filter Housings 2 thru 6 Round Heavy-duty 304L or 316L Stainless Steel construction 2 to 6 bags capacity accommodates a wide range of flow rates and special parameters... | |
| Plastic Filter Housings for Economical Applications Economical alternative to metallic housings for lower pressure and cold water filter applications Ideal industrial liquid filter for corrosive or sensitive fluids High quality... | |
| Pleated Glass Fiber Filter Cartridges Micron retention ratings from 0.2 to 30 microns Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility High media surface area... | |
| Single Bag Housings: #1, #2, #3 and #4 sizes #1 and #2 sizes: 304L, 316L or Carbon Steel construction Band clamp or swing bolt lid closures Stainless steel compression spring... | |
| Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Air and Gas Applications. Heavy duty construction for durability: 304L or 316L Stainless Steel housing,... | |
| Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Liquid Applications Stainless Steel Housings constructed of 304L or 316L Stainless Steel, Brass Nickel Plated... | |
| Single Cartridge Filter Housings with Ring Nut Closure for Double Open Ended Cartridges Heavy duty filter housing constructed of 304L, 316L stainless steel or brass head with a 304L stainless... | |
| Single Cartridge Filter Housings with Ring Nut Closure for Single Open-Ended Cartridges Ideal for High Purity commercial and industrial applications Accepts Single Open-Ended cartridges with 222 or 226 style connectors... | |
| Stainless Steel Filter Cartridges for Extreme High Temperature Applications 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength Available in a cylindrical or pleated... | |
| Virgin Polypropylene Filter Housings for High Purity Applications Economical alternative to stainless steel filter housings for high purity applications 100% Natural Polypropylene construction with Viton O-ring for minimal extractables Available... | |
| Wound Filter Cartridges Recognized as the industry standard for high quality wound filters – these filter cartridges last 2-3 times longer than standard melt-blown or spun bond cartridges Computerized production... | |
| Shelco Filter’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability... | |
| Shelco’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up... | |
| Shelco’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12... | |
| Shelco’s Jumbo Cartridge Housings accept a single pleated cartridge that can handle flow rates of up to 150 GPM. Available in either band clamp or swing bolt closure, these high... | |
| Shelco’s MicroSentry™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle... |