Shelco Filters - Division of Tinny Corp. Datasheets for Water Filters

Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications.


Water Filters: Learn more

Product Name Notes
Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns 5.6 square feet of media surface area designed for...
Activated Carbon Block Filter for Reducing Chlorine and Organic Chemicals Sintered carbon filter performs dual function role as activated carbon filter and 5 micron nominal sediment filter Acid washed carbon...
Economical, Nominally Rated Pleated Cartridge Filters High media surface areas provides lower initial pressure drop High media surface areas of pleated cartridges provides lower initial pressure drop Polyester/polypropyl ene blend...
Extended Life Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns 7.0 square feet of media surface area...
High Efficiency Polypropylene Pleated Filter Cartridges – 90% Efficiency 90% retention efficiency from 0.2 to 50 microns 5.6 square feet of media for long service life and high dirt holding...
High Purity Industrial Multi-Cartridge Housings Premium quality industrial filter housing loaded with standard features for high purity applications – competitively priced for exceptional value Holds four (4) through fifty (50)...
Multi-Cartridge Filter Housings for Commercial / Light Industrial Applications Stainless steel filters constructed using heavy duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for...
Multi-Cartridge Filter Housings for High Flow Industrial Applications Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel with Swing Bolt Closure and Lifting Davit for maximum durability and...
Multi-Cartridge Filter Housings for Light Commercial Applications Features heavy duty 304L or 316L Stainless Steel housing construction with Band Clamp or Swing Bolt Closure for maximum durability Holds four (4)...
Multi-Cartridge Housings for Industrial Applications Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability Holds twelve (12)...
Multi-Cavity Bag Filter Housings 2 thru 6 Round Heavy-duty 304L or 316L Stainless Steel construction 2 to 6 bags capacity accommodates a wide range of flow rates and special parameters...
Nominal Rated Melt-Blown Depth Cartridges Constructed of 100% polypropylene, these industrial filter cartridges use no additives or surfactants that will cause foaming or other undesirable effects to the filtrate Thermally...
Nylon 6.6 Absolute Rated Membrane Filter Cartridges Hydrophilic Nylon 6.6 membrane filter cartridges provide lower extractables than other membranes for ultrapure water filter and fine chemical applications Absolute retention from...
Plastic Filter Housings for Economical Applications Economical alternative to metallic housings for lower pressure and cold water filter applications Ideal industrial liquid filter for corrosive or sensitive fluids High quality...
Pleated Glass Fiber Filter Cartridges Micron retention ratings from 0.2 to 30 microns Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility Optimized for retention and...
Polyethersulfone Absolute Rated Membrane Filter Cartridges for Reduction of Microbiological Contaminants Specifically designed for reduction of bacteria and spoilage organisms in beverage applications High surface area polyethersulfone membrane filter cartridges...
Polyethersulfone Absolute Rated Membrane Filter Cartridges for Ultra Pure Water Filter Applications Polyethersulfone membrane filter cartridges for maximum throughput and service life in microelectronics applications Absolute retention from 0.03 to...
Polyethersulfone Absolute Rated Membrane Filter Cartridges Specifically designed for reduction of bacteria and spoilage organisms in beverage applications. Asymmetric, hydrophilic polyethersulfone membrane filter Absolute retention from 0.1 to 1.2 microns...
Polyethersulfone Membrane Filter Cartridges for Economical Applications Cost-effective Polyethersulfone membrane filter for high purity Ideal for water grade filter or high purity applications where absolute retention is essential at an...
Polysulfone Membrane Filter Cartridges for Economical Applications Highly asymmetrical polysulfone membrane filter Ideal for water grade applications requiring absolute retention at an economical cost Membrane ratings from 0.03 to 1.0...
Sanitary Cartridge Housings for Critical Process Applications Constructed of heavy duty 316L Stainless Steel for maximum durability Standard 25 RA internal surface finish and 32 RA external surface finish Removable...
Single Bag Housings: #1, #2, #3 and #4 sizes #1 and #2 sizes: 304L, 316L or Carbon Steel construction Band clamp or swing bolt lid closures Stainless steel compression spring...
Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Air and Gas Applications. Heavy duty construction for durability: 304L or 316L Stainless Steel housing,...
Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Liquid Applications Stainless Steel Housings constructed of 304L or 316L Stainless Steel, Brass Nickel Plated...
Single Cartridge Filter Housings with Ring Nut Closure for Double Open Ended Cartridges Heavy duty filter housing constructed of 304L, 316L stainless steel or brass head with a 304L stainless...
Single Cartridge Filter Housings with Ring Nut Closure for Single Open-Ended Cartridges Ideal for High Purity commercial and industrial applications Accepts Single Open-Ended cartridges with 222 or 226 style connectors...
Stainless Steel Filter Cartridges for Extreme High Temperature Applications 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength Available in a cylindrical or pleated...
Virgin Polypropylene Filter Housings for High Purity Applications Economical alternative to stainless steel filter housings for high purity applications 100% Natural Polypropylene construction with Viton O-ring for minimal extractables Available...
Wound Filter Cartridges Recognized as the industry standard for high quality wound filters – these filter cartridges last 2-3 times longer than standard melt-blown or spun bond cartridges Computerized production...
Shelco Filter’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability...
Shelco Filters’ MicroVantage™ ultra premium filter cartridges are the premier choice when high purity and absolute retention are prerequisites for the filtration process. These premium performance pleated cartridges are constructed...
Shelco’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up...
Shelco’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12...
Shelco’s Jumbo Cartridge Housings accept a single pleated cartridge that can handle flow rates of up to 150 GPM. Available in either band clamp or swing bolt closure, these high...
Shelco’s Jumbo Housings & Cartridges are designed to accept a single cartridge filter that can handle flow rates of up to 150 GPM. With filter cartridges made of polyester media...
Shelco’s MicroSentry™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle...