Shelco Filters - Division of Tinny Corp. Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| Absolute and High Efficiency Rated Melt-Blown Depth Cartridges PDA Series – 99.9% retention ratings from 0.5 to 70 microns PDH Series – 90% retention ratings from 0.5 to 75 microns... | |
| Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns 5.6 square feet of media surface area designed for... | |
| Activated Carbon Block Filter for Reducing Chlorine and Organic Chemicals Sintered carbon filter performs dual function role as activated carbon filter and 5 micron nominal sediment filter Acid washed carbon... | |
| Economical, Nominally Rated Pleated Cartridge Filters High media surface areas provides lower initial pressure drop High media surface areas of pleated cartridges provides lower initial pressure drop Polyester/polypropyl ene blend... | |
| Extended Life Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns 7.0 square feet of media surface area... | |
| High Efficiency Polypropylene Pleated Filter Cartridges – 90% Efficiency 90% retention efficiency from 0.2 to 50 microns 5.6 square feet of media for long service life and high dirt holding... | |
| Nominal Rated Melt-Blown Depth Cartridges Constructed of 100% polypropylene, these industrial filter cartridges use no additives or surfactants that will cause foaming or other undesirable effects to the filtrate Thermally... | |
| Nylon 6.6 Absolute Rated Membrane Filter Cartridges Hydrophilic Nylon 6.6 membrane filter cartridges provide lower extractables than other membranes for ultrapure water filter and fine chemical applications Absolute retention from... | |
| Pleated Glass Fiber Filter Cartridges Micron retention ratings from 0.2 to 30 microns Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility High media surface area... | |
| Pleated Glass Fiber Filter Cartridges Micron retention ratings from 0.2 to 30 microns Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility Optimized for retention and... | |
| Polyethersulfone Absolute Rated Membrane Filter Cartridges for Reduction of Microbiological Contaminants Specifically designed for reduction of bacteria and spoilage organisms in beverage applications High surface area polyethersulfone membrane filter cartridges... | |
| Polyethersulfone Absolute Rated Membrane Filter Cartridges for Ultra Pure Water Filter Applications Polyethersulfone membrane filter cartridges for maximum throughput and service life in microelectronics applications Absolute retention from 0.03 to... | |
| Polyethersulfone Absolute Rated Membrane Filter Cartridges Specifically designed for reduction of bacteria and spoilage organisms in beverage applications. Asymmetric, hydrophilic polyethersulfone membrane filter Absolute retention from 0.1 to 1.2 microns... | |
| Polyethersulfone Membrane Filter Cartridges for Economical Applications Cost-effective Polyethersulfone membrane filter for high purity Ideal for water grade filter or high purity applications where absolute retention is essential at an... | |
| Polysulfone Membrane Filter Cartridges for Economical Applications Highly asymmetrical polysulfone membrane filter Ideal for water grade applications requiring absolute retention at an economical cost Membrane ratings from 0.03 to 1.0... | |
| PTFE Absolute Rated Membrane Filter Cartridges Polytetrafluoroethyl ene (PTFE) membrane filter cartridges constructed in polypropylene hardware for a wide range of industrial applications Absolute retention from 0.1 to 1.0 microns... | |
| Stainless Steel Filter Cartridges for Extreme High Temperature Applications 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength Available in a cylindrical or pleated... | |
| Sterilizing Grade Polyethersulfone Membrane Filter Cartridge 0.2 micron absolute dual layered polyethersulfone (PES) membrane 100% integrity tested Optimized for retention and excellent flow rates Biologically inert and low protein binding... | |
| Vent Grade Hydrophobic Polysulfone Membrane Filter Cartridge Highly tapered asymmetric pore structure provides excellent flow rate and dirt holding capacity 6.0 square feet (0.56 m2) of media surface area per... | |
| Wound Filter Cartridges Recognized as the industry standard for high quality wound filters – these filter cartridges last 2-3 times longer than standard melt-blown or spun bond cartridges Computerized production... | |
| Shelco Filters’ MicroVantage™ ultra premium filter cartridges are the premier choice when high purity and absolute retention are prerequisites for the filtration process. These premium performance pleated cartridges are constructed... | |
| Shelco’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up... | |
| Shelco’s Jumbo Housings & Cartridges are designed to accept a single cartridge filter that can handle flow rates of up to 150 GPM. With filter cartridges made of polyester media... | |
| Shelco’s MicroSentry™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle... |