B&Plus USA, Inc. Datasheets for RFID Readers
RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset.
RFID Readers: Learn more
Product Name | Notes |
---|---|
8bit RFID System No special program is necessary for reading and writing. Data Input/output is Parallel interface (8bit). Data status indicated by LED's Size: M30 Protection Class: IP67 | |
Description The S Series High Speed Read/Write-Data Carrier System includes a number of options for Read/Write heads, processor modules, and 8Kbyte data carrier tags. Features High Speed Type Data Carrier... | |
Description The Z Series Low Cost Tag Read/Write-Data Carrier System includes a number of options for Read/Write heads, processor modules, and data carrier tags. Features Good cost performance Replace from... |