Kaeser Compressors, Inc. Datasheets for Pressure Blowers and Fans
Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted environment.
Pressure Blowers and Fans: Learn more
Product Name | Notes |
---|---|
More air for your money Kaeser screw blowers use up to 35 percent less energy than conventional rotary blowers and even achieve significant energy savings compared to currently available screw... | |
New models fill critical niche for small to mid-size treatment plants. Kaeser Compressors has expanded its award-winning screw blower product line to include the new GBS and HBS packages. This... | |
Omega Series Delivery: up to 5650 cfm Pressure: up to 15 psig Vacuum: up to 15" Hg Tough and ready for anything Our bare block blowers provide maximum flexibility. The... | |
State-of-the-art process air with turbo blowers, Kaeser has expanded its product range with the introduction of magnetic bearing turbo blowers. Turbo blowers are used wherever pressures as high as 20... |