Locon Sensor Systems, Inc. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
Product Name | Notes |
---|---|
Analog Inductive Proximity Sensors LOCON your reliable choice for high quality inductive sensors Analog Inductive Proximity Sensors | |
Analog Inductive Proximity Sensors LOCON your reliable choice for high quality inductive sensors With short circuit and overload protections built in, these sensors are built to last. With additional load... | |
Extra Pressure Inductive Proximity Sensors LOCON your reliable choice for high quality inductive sensors We are so glad you stopped by to learn more about Locon Sensor Systems. We are... | |
High Pressure Inductive Proximity Sensors LOCON your reliable choice for high quality inductive sensors We are so glad you stopped by to learn more about Locon Sensor Systems. We are... | |
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022) − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... | |
At a glance: − Small, but robust − Long operating distances − High switching frequency: 1000 Hz / 500 Hz* − Glass window, therefore scratch resistant and easy to clean... | |
At a glance: Robust universal devices Long operating distances High switching frequency: 1,000 Hz / 250 Hz* Reflex sensors using autocollimation principle Glass window, therefore scratch resistant and easy to... | |
At a glance: Short: housing length 50 mm (cable model) / 60 mm (connector model) Long operating distances High switching frequency: 1000 Hz All devices with visible red light Glass... | |
At a glance: Small, but robust Low cost High switching frequency: 1000 Hz / 500 Hz* Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences... | |
At a glance: Small, but robust Very long operating distances High switching frequency: 1000 Hz Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences thanks... | |
At a glance: Smallest fully self-contained photoelectric proximity switch on the market Long operating distances Standardized sizes: Ø 4 mm smooth and M5 threaded Glass window, therefore scratch resistant and... | |
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022) − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... | |
Capacitive Miniature Proximity Sensors - CYLINDRICAL HOUSING Miniature cylindrical capacitive sensors offer the same reliable performance as full-sized units, with the added advantage of fitting in much smaller spaces. Housing... | |
Capacitive Miniature Proximity Sensors - WAFER HOUSING The wafer design is basically the size of a thick coin, a great solution for applications where sensor body length is a concern. | |
Capacitive sensors designed for analog capabilities. Analog Series This special sensor offers some application advantages over the common capacitive proximity sensor. It is has several different application situations ranging from... | |
Cubic Photoelectrics Housing size of 20x30x10mm Diffuse Sensing Range of 1.5M Reflex Sensing Range of 8M Through-beam Sensing Range of 30M Photoelectric Cubic LOCON your reliable choice for high quality... | |
High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius... | |
KEY ADVANTAGES Classics, Extra Distance and Full Inox High quality ASIC sensors with interface Smallest self-contained inductive sensors on the market Outstanding temperature stability from -25°C (-13°F) to +70°C (+158°F)... | |
Miniature Cubic Photoelectrics Small Housing Size of 13x21x7mm Diffuse Sensor with Background Suppression up to 120mm Through-beam Sensing Range of 2M Photoelectric Cubic LOCON your reliable choice for high quality... | |
Universal Heavy Duty Photoelectrics Cylindrical Housing Size of M18 and M30 Diffuse sensing range of up to 2M Fiber Optic Diffuse sensing range of up to 500mm Fiber Optic Thru-Beam... | |
LOCON sensor products are all high quality sensors. This is especially true of our line of inductive proximity sensors. It is not just our high quality sensors that make the... | |
Locon Sensor Systems is proud to supply inductive sensors built by Contrinex, Inc. The Contrinex line of washdown inductive sensors are certified to operate continuously and reliably in the harsh... | |
Locon Sensor Systems is proud to supply special IP69k capable inductive sensors, made for various applications, where standard sensors can't compete. With their high temperature ranges up to +230°C, vacuum... | |
Locon Sensor Systems uses breakthrough technology and the highest level of expertise to bring you the best analog sensors for your applications. Analog photoelectric sensors provide a wide array of... | |
Locon Sensors is a long-time dedicated supplier of specially developed capacitive sensors and compatible amplifiers for the Semiconductor Industry. Miniature cylindrical capacitive heads are available in barrel sizes as small... | |
SPECIALTY CAPACITY SENSORS HIGH TEMPERATURE SENSORS The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into... |