Material
Top
2" turn down on 4 sides.
Two heavy gauge steel box channels on 24" tables for rigidity.
Three heavy gauge steel box channels on 30" tables for ridigity.
Sound deadened between table top and channels.
Body
18 gauge 430 series stainless steel.
Doors
18 gauge 430 Series stainless steel with nylon roller bearing sheaves. Handles are integral.
Shelf
18 gauge 430 series stainless steel.
Legs
1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.
AERO Manufacturing Company | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 4TSOD-2496 |
Product Name | TSOD Series, Stainless Steel Cabinet Flat Top NSF Listed |
Use | Industrial |