Features
• Includes a central keyed locking mechanism for all drawers of a same housing.
• Includes partitions and dividers in the drawers.
• L drawer registered industrial design.
• 100% drawer extension.
• The Rousseau drawer rolling mechanism is covered by a lifetime warranty.
• Variety of drawer accessories available : partitions, plastic bins, hanging files bars, etc.
• All accessories and compartments are compatible with each other and can be easily rearranged according to your needs.
• For personalized configuration, contact us!
Rousseau Metal Inc. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | L3BJG-2801L3 |
Product Name | L Cabinet with Partitions, L3 Lock (54"W x 27"D x 33 1/8"H) |
Use | Commercial; Industrial |
Type | Drawer Cabinet; Tool Cabinet |
Features | Modular |
Material | Steel; Painted steel |