Bench drawer unit 45 designed for mounting under your work top, providing practical and accessible storage under your work bench. This efficient space saving unit has central locking too, making it ideal for securing and storing tools, spare parts, screws or anything small.
⢠Central Locking . ⢠Easy to fit. ⢠450 mm Width. ⢠Robust space saving design
Drawers = 1, 3
Case Material = Steel
Height = 500 mm, 600 mm
Width = 450mm
Depth = 520mm
Drawer Material = Steel
Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 1357221 |
Type | Drawer Cabinet |