WD Bearing Group Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Product Name Notes
WD Water pump bearings basically consist of standard double row bearings, ball-ball type and ball-roller type. Water pump bearings do not have an inner ring but instead have raceways directly...
Angular contact ball bearings have raceways in the inner and outer rings that are offset in relation to each other in the direction of the bearing axis. These bearings are...
Automotive Bearings widely used in kinds of transmission and rotation parts of automobile,truck and trailer.
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface...
Self-aligning ball bearings are double row ball bearings comprising outer rings with spherical raceway, inner rings and ball and cage assemblies. Self-aligning ball bearings are self-aligning and insensitive to shaft...
Thrust ball bearings are designed to carry axial loads only, and they can’t take any radial loads. They can usually be found in the application of vertical shaft. WD thrust...
WD precision deep groove ball bearings are designed for high precision, low noise, small vibration, high reliability and long life. They are mainly used in various types of electric motors.
WD slewing ring bearings can support radial, axial and tilting moment loads acting either singly or in combination and in any direction. Therefore, it is possible to replace the combination...
WD track roller bearings include mast rollers and chain pulleys, and york type track rollers. They are essentially cylindrical roller or needle roller bearings which have a thick-walled outer race.