Greenleaf Corporation Datasheets for Tool Holders

Tool holders (toolholders) are the physical interface between tooling and the machine tool. They vary in terms of machine-mount styles and are designed to perform specific applications.
Tool Holders: Learn more

Product Name Notes
35° diamond, negative rake, 17° 30' lead
35° diamond, negative rake, 27° 30' lead
35° diamond, negative rake, 3° reverse lead
55° diamond, negative rake, 27° 30' lead
55° diamond, negative rake, 3° reverse lead
80° diamond using 100° corner, negative rake, 15° lead
80° diamond using 100° corner, negative rake, 45° lead
80° diamond using 100° corner, positive rake, 15° lead
80° diamond using 100° corner, positive rake, 45° lead
80° diamond, negative rake, 0° lead
80° diamond, negative rake, 5° reverse lead
80° diamond, positive rake, 5° reverse lead
90° grooving/profiling toolholder
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.
Double ended 35° diamond
Double ended 55° diamond
Greenleaf standard and do not conform to the ANSI identification system
Round, negative rake
Round, positive rake
Single ended 35° diamond
Square, negative rake, 15° lead
Square, negative rake, 45° lead
Square, positive rake, 15° lead
Square, positive rake, 45° lead
Triangle, negative rake, 0° lead
Triangle, negative rake, 15° lead
Triangle, negative rake, 3° reverse lead
Triangle, negative rake, 30° lead
Triangle, negative rake, 5° reverse lead
Triangle, positive rake, 0° lead
Triangle, positive rake, 15°lead
Triangle, positive rake, 30° lead
Triangle, positive rake, 5° reverse lead
Trigon, negative rake, 5° reverse lead
Uses S-SNUN-46 insert
Uses S-SPUB-63 or S-SPUB-86 insert