Swagelok Company Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
Product Name | Notes |
---|---|
Blue Goop? Thread Lubricant, Oil-Based, 2 oz. (59 cm3) Tube | |
Pure Goop? Thread Lubricant, Halocarbon-Based, 1 lb. (450 g) Can | |
Pure Goop? Thread Lubricant, Halocarbon-Based, 1 oz. (29.5 cm3) Tube | |
Silver Goop? Thread Lubricant, Oil-Based, 1 lb. (450 g) Can | |
Silver Goop? Thread Lubricant, Oil-Based, 1 oz. (29.5 cm3) Tube | |
VAC Goop? Thread Lubricant, Fluorosilicone-Based , 1 oz. (29.5 cm3) Tube |