MOUVEX-Blackmer Datasheets for Utility Pumps
Utility pumps are used in many applications such as dewatering low-lying areas, pool covers, and sumps. They are not designed for continuous use.
Utility Pumps: Learn more
Product Name | Notes |
---|---|
"P" Series vane pumps cover a large range of applications, from fluid to very viscous products, whether they are non-lubricating, abrasive or corrosive. 5 pump sizes (up to 110m³/h and... | |
Designed without mechanical seal, packing or magnets, the C series eliminates leakage and reduces maintenance time. The stainless steel version is designed to be flushed and cleaned in place without... | |
Designed without mechanical seals, packing or magnetic drive, the S-Series pumps eliminate leakage. The transmission mechanism is protected by a tasteless, high-resistance elastomer sleeve meeting FDA requirements. The S-series pumps... | |
Leak free pumping without the need for magnetic couplings or mechanical seals. Consistent performance, minimally affected by fluctuations in pressure and viscosity. Self-adjusting for mechanical wear. Excellent self-priming and line-stripping... | |
The Blackmer Abaque Series pump can handle your toughest pumping needs - from abrasive and aggressive fluids to sheer sensitive and viscous materials. Seal free design eliminates leaks and contamination. | |
The CC8 pump range has been a major player in the European market for many years. ATEX certified pump with a temperature probe. Integrated by-pass avoiding any over pressure. The... | |
The design of the A-Series pumps, utilizes an eccentric disc according to the Mouvex principle, this enables self-priming, even when dry, and pipe clearing. The A-Series pumps maintain their initial... | |
The new BLK T lobe pump takes over from the tireless CCL 50i. Its exclusive innovations will make it your best ally to satisfy the ever-increasing transport requirements. Monitor your... | |
Your solutions for air sensitive and shear sensitive products (up to 36m³/h) maximum pressure 9 bars. Seals-free design. CIP & SIP abilities. Constant volumetric efficiency. Low shear rate. High vacuum... |