Advance Security Products Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
Product Name | Notes |
---|---|
.001 LUX B/W, .1 LUX Color Board Camera PAL Version PAL VIDEO FORMAT!! NOT FOR USE IN THE U.S., MEXICO OR CANADA. Dual mode color and B&W board camera! automatically... | |
.001 LUX B/W, .1 LUX Color Board Camera with Board Lens Dual Mode Camera Sees Great in Daytime and Nighttime This is our best dual mode board lens camera! Automatically... | |
1 Step Video Surveillance - 24 Hour Recording Our shoulder bag or laptop bag contains a DVR, camera and battery. It has the ability to record for 24 hours with... | |
1 Step Video Surveillance - This junction box is non functioning. It cannot be used for any electric connections or junctions. It is a Carlon PVC 1/2 inch 2 gang... | |
1 Step Video Surveillance The clothes hook hidden provides hidden video surveillance wherever you need it. Simply attach it to the wall using the included mounting bracket, and turn the... | |
16 Color Infrared Weatherproof Camera Package with Deluxe H.264 DVR with Internet Connection Save yourself the time of picking out the cameras you want. If you're not sure what to... | |
24 Volts AC indoor color speed dome PTZ camera. Allows you to pan, tilt, and zoom up to 220X (total zoom = optical zoom X digital zoom). Works great for... | |
270X Indoor/Outdoor Color PTZ Camera This PTZ camera gives you everything you would want in a PTZ camera. It is fully weatherproof and ready for indoor or outdoor use. Powerful... | |
4 Camera USB DVR with Motion Detection, Internet Viewing, 2 Audio Turn Your Laptop into a Video Surveillance Machine Perfect for Laptop or Notebook Computer! Installs in 5 minutes. Finally,... | |
4 Camera Wireless Package With DVR Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a... | |
4 Color Infrared Camera Package with 4 Channel Real Time DVR Save yourself the time of picking out the cameras you want. If you're not sure what to buy or... | |
4 Color Infrared Weatherproof Camera Package with 4 Channel Real Time DVR Save yourself the time of picking out the cameras you want. If you're not sure what to buy... | |
4 Color Infrared Weatherproof Camera Package with Deluxe H.264 DVR with Internet Save yourself the time of picking out the cameras you want. If you're not sure what to buy... | |
444X PTZ Camera - Durable, Powerful, and Professional The PTZ-444XO is a 37X Optical by 12X Digital Outdoor PTZ Camera. That is correct, an amazing 37 Optical. The higher the... | |
5-50mm varifocal Varifocal Color Surveillance Camera Professional Vari-focal Weatherproof 5-50mm Long Range bullet camera 5mm - 50mm vari-focal lens with auto iris. 5" Long x 2-3/4" Diameter. Fully Weatherproof with... | |
5-50mm varifocal, Auto Iris, .0001 LUX surveillance camera Manually adjust camera anywhere between 5mm and 50mm. Infrared compatible. In addition to having an incredible .0001 super low lux on the... | |
540 Line 4-9mm Varifocal Weatherproof Color Infrared Camera Weatherproof Varifocal Outdoor Color Infrared Camera This professional weatherproof security camera is ideal for the small business, motel, gas station or home. | |
550 Line High Resolution Color Board Camera Super High 550 lines of True Color Resolution. This Ultra mini board camera is only 15/16 inch X 15/16 inch square. The Camera... | |
8 Color Infrared Weatherproof Camera Package with Deluxe H.264 DVR with Internet Save yourself the time of picking out the cameras you want. If you're not sure what to buy... | |
Adjustable Vari-focal lens bullet cameras. Manually adjust lens from 4mm to 8mm. 4mm - 8mm vari-focal lens with auto iris. 3-3/4" Long x 1" Diameter indoor model. 12 volt power... | |
Alarm Clock Radio Hard-Wired Hidden camera. This completely fully functioning GE cube clock radio offers a high quality video picture. Just plug it in and unit is working. The... | |
Camera Power Supply Power up 4, 8 or 16 cameras through this unit. Plug this unit into the wall, and then plug cameras into it. Clean up your wiring jobs. | |
Color Screw Camera. PAL VIDEO FORMAT!! NOT FOR USE IN THE U.S., MEXICO OR CANADA. High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens... | |
Completely full functioning DVD player The hard wired versions will have a video out jack on the back side to connect to your own recording device. This unit will not... | |
Completely fully functioning Boom Box with CD & AM/FM radio functionality. A High quality 1/3" CCD board camera is concealed inside of Boombox. No one will ever know this is... | |
Covert Shoulder Bag Camera: Ideal for covert surveillance. It does not matter whether you are a man, woman or any particular age group. This shoulder bag will look very stylish... | |
Dimensions: 7/8" x 7/8" x 7/8" with built in transmitter. Less than 1 cubic inch in size. Transmit up to 700 feet LOS. This Super mini wireless color camera has... | |
Door Scope/Peep Hole View Camera This is a perfect replacement for the door scope or peep hole in most existing doors. The camera has 420 lines of resolution with 0.01... | |
Fanny pack Covert Camera System Great system for covert operations. Three choices of a high resolution camera concealed in the fabric of the pouch makes it virtually undetectable. AA battery... | |
Hidden Video Camera built into a fully functioning Air Purifier. Only 9 inches tall. Exactly like the units sold at Target or Wal-mart. The unit does not need to be... | |
Hidden Video Camera built into an artificial plant. No one will ever suspect that this elegant looking plant is a high quality hidden camera. The covert hidden camera advertised... | |
Hidden Video Camera built into an Interior/Exterior Electrical Box. This may very well be the most diverse hidden camera we have. Hard-wired models require power/ video cable to connect to... | |
Hidden Video Camera in this working wall clock. Approximate diameter of wall clock is 9 inches. Ideal for home or office. Just plug it into an outlet and you have... | |
High Quality CCD board camera hidden inside a fully operational DVD VCR combo. Unit records to itself on VHS tape on VCR half. The hard-wired versions record video directly... | |
Lenses are optional. This camera does not come with a lens. Sturdy aluminum housing Black and white has 0.1 lux and 420 lines of resolution. Color has 0.1 lux and... | |
Narrow View Underwater Camera Sony Super HAD Color 1/3" inch CCD Camera with 480 lines of high resolution The high quality CCD camera is housed in an aluminum anodized housing... | |
Outdoor Weatherproof Aluminum Housing This housing is designed to fit our box and professional cameras. Camera mounts easily and securely inside. Housing is weather sealed to keep your camera safe... | |
PAL VIDEO FORMAT!! NOT FOR USE IN THE U.S., MEXICO OR CANADA. These are designed for many European countries that use "PAL" video format. 1/4'" CCD, 1 lux camera, with... | |
PAL VIDEO FORMAT!! NOT FOR USE IN THE U.S., MEXICO OR CANADA. We now offer our best selling NTSC board cameras in PAL version for our customers outside North American. | |
PAL VIDEO FORMAT!! NOT FOR USE IN THE U.S., MEXICO OR CANADA. Perfect for covert operations in the field. No one will suspect this normal looking black button is in... | |
Teddy Bear has a hidden camera inside. Select from Black & White or color camera. 25 feet of cable and AC adapter are included in the hard-wired version. The... | |
This is a real illuminated exit sign. The camera is completely undetectable! The hardwired version exit sign provides a direct output connector for video to any VCR or monitor. This... | |
This Professional Security Camera with Audio is easy to install and easy to adjust...12 volts DC, BNC connection for video and RCA connection for audio. Select one of our varifocal... | |
Underwater Color Camera Wide View with 6-Super Bright White LEDs 1/3" Sony Super HAD Color CCD; 480 lines resolution. Size of camera-1.38" Dia. x 2.95" long. The high... | |
Wall Clock Hidden Camera: This wall clock fits right in for home or office. Just plug it into an outlet and you have 24 hour surveillance. The hardwired version... | |
Armor Dome camera, Vandal Proof, Color, Non-weatherproof Armor Dome Color Camera non-weatherproof for indoor use, Sony Super HAD 1/3 inch CCD Sensor. 550 lines resolution. Excellent for restaurants, hallways, warehouses,... | |
B/W Encased Board Camera High Resolution--Ultra small--easy to connect--black & white board camera. Camera is enclosed in rugged metal housing. You get the exact same quality picture whether you order... | |
Car Camera Camcorder Provides Easy Vehicle Recording Introducing the Car Camera Camcorder--the first "thumb size" camcorder offering full Color VGA 640 X 480 resolution @ 25 fps. This DVR mounts... | |
Cell Phone DVR Hidden Camera with Motion Detection Recording Cellphone With Built-in Hidden Camera and Motion Activated Recording This normal looking cellphone is in fact a hidden camera and DVR. | |
Clear Glasses Video Camera Our eyeglasses camera come with a high resolution 1/4" CMOS color camera. This camera provides a quality color picture ideal for law enforcement, secret shoppers, or... | |
COAXIAL CABLE IN-LINE SURGE PROTECTOR FOR CCTV CAMERAS. 2.8V CLAMPING VOLTAGE, HEAVE DUTY SINGLE POINT GROUND. Well designed surge protection against lightning and electrical spikes could mean the difference of... | |
Color Board Camera Board Camera with Conical Pinhole lens This economical High Resolution--Sony Super HAD CCD camera is an easy to connect color camera. You get a very good distortion... | |
Color Board Camera Board Camera with Super Conical Pinhole lens This economical High Resolution--Sony Super HAD CCD camera is an easy to connect color camera. You get a very good... | |
Color Bullet Camera Works Great Indoors Or Outdoors This economy standard bullet camera provides a great color picture in normal lighting It is designed for daylight use or in a... | |
Color Button Screw Camera Combo With 450 lines High Resolution CCD Button & Screw Camera with Swappable Lenses 9-12 Volt operation* operates for hours from a single 9 volt battery. | |
Color Infrared Weatherproof Digital WIRELESS Camera Package with Deluxe H.264 DVR with Internet This package will give you 4 quality color outdoor wireless cameras with infrared low light functionality. These... | |
Color Varifocal Dome 550 Line Camera This camera features a Sony Super HAD 550 line CCD sensor. It provides excellent color and remarkable sensitivity in zero lux environments. The camera's... | |
Color Varifocal Infrared Outdoor Camera with 550 Lines Resolution Day/Night 550 Lines High Resolution Infrared Surveillance Camera, User Adjustable from 3.5mm to 12mm Full True Color in normal light, with... | |
Color Weatherproof Infrared Camera With Wide Angle Lens. Day Night Infrared Surveillance Camera: Color 520 Lines High Resolution weatherproof camera, with a choice of 3.6mm or 6mm lens 1/3" SONY... | |
Complete Hidden Video Surveillance Indoors or Outdoors This high voltage box hidden camera can be used indoors or outdoors. It can operate from AC power or batteries. It records at... | |
Complete Hidden Video Surveillance Now with up to 8Gb Memory built in This hidden security camera includes everything you need including the digital video recorder, power supply, and cables. 3... | |
Complete Hidden Video Surveillance This is full functioning normal looking electric wall clock that simply plugs into the wall for power. It has a high quality color camera and a... | |
Covert Button Hidden Camera Perfect for covert operations in the field. No one will suspect this normal looking black button is in fact a high quality camera. Fits nicely and... | |
Cube Clock DVR Camera Sees In Total Darkness with HD Recording Simple & Easy Hidden Video Surveillance - Just Plug It In Plug this fully functioning Cube Clock Alarm Radio... | |
Decorative Wireless Wooden Wall Clock Hidden Camera Wireless Hidden Camera Built Into Functioning Wall Clock This completely fully functioning wall clock offers a high quality color video picture. Just plug... | |
Deluxe Smoke Detector Hidden Camera The Smoke Detector Hidden Camera is not for everyone. It has special requirements. Just like all hidden cameras it does require power, but you also... | |
Detects Any Camera Hard Wired or Wireless This hidden camera detector/locator is the most reliable and easy to use technology on the market for making sure that your private actions... | |
Dome camera 580 line Super high resolution, Color, non-weatherproof Surveillance Cameras Digital Hi-Res Sony 1/3 inch CCD chip, low-light color dome camera. Sleek finish. Comes With Plug & Play Connectors... | |
Dome camera with a built in microphone. Ideal for buses, hallways or anywhere else it is legal to record audio. This low-light dome camera is offered in a low profile... | |
Dual Mode Pinhole Board Camera Sees Great in the Light and the Dark Dual mode board camera, 480 lines resolution. Automatic switching between a high resolution crystal clear color picture... | |
Economy Color Board Camera Ultra small easy to connect. Sharp, clear, color picture, infrared night time viewing. Used in many convenience stores and restaurants to watch cash registers and change... | |
EX-VIEW Super low light bullet cameras with .0003 LUX 1/3" Sony Super HAD CCD. Black and White bullet camera. Completely weatherproof for indoor or outdoor use. When infrared illumination or... | |
Features and Specifications: SSC-166GC Package: Color CCD camera with built-in 2.4ghz transmitter, Transmits up to 400 ft. line of sight, 420 lines resolution for a clear sharp picture, 1 lux... | |
Flexible Neck Lets You See in Hard to Reach Places This snake camera is ideal for all your hard to reach places. The Rigid flexible neck can be turned, bent,... | |
Functioning Computer Speakers Hidden Camera. They are real speakers and look like any other computer speakers. Just plug them in and you have video. The high quality CCD camera built... | |
Get a completely hidden camera in a back pack. Camera is installed in shoulder strap so you can walk around and wear the backpack or set it down and perform... | |
Get a completely hidden camera in a briefcase. The high quality CCD camera views out the side of briefcase when briefcase is standing up. You may special order this unit... | |
Hidden Ballcap Camera With Nothing Else To Buy This ballcap camera is a 100% completely self contained hidden camera. Simply press a button on the included wireless remote control and... | |
Hidden Camera Built-in a Motion Detector Motion Detector has hidden camera built inside of it. Wide angle lens allows for full coverage of any typical room. AC adapter included. We... | |
Hidden Camera Records To Itself With Nothing Else To Buy Exit Sign will automatically begin to record on motion detection after Micro SD card is inserted and power is connected. | |
Hidden Motion Activated Video Recording Our AC power supply hidden camera records motion activated video and stores it to the hidden SD card (4Gb SD Card included). Just plug it... | |
Hidden Screw Camera Dual mode color and B/W hidden screw camera. Super High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens installed. Easily installs... | |
High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens installed. Easily installs into drywall, ceilings, and more. No one will ever suspect that this... | |
High Resolution Color Bullet Camera Our High Resolution Weatherproof Bullet Camera incorporates a 1/3" DSP Color CCD with 580 lines of resolution chip which produces true natural crisp, clear color... | |
High Resolution Day Night Color Bullet Camera Our High Resolution Weatherproof Bullet Camera incorporates a 1/3" Color Sony Super HAD CCD II with 600 lines of resolution. This produces true... | |
Infrared LED dome camera. 1/3" Color Sony Super HAD CCD. Wall or ceiling mount. Capture a bird's-eye view of the entries to your home.The high-resolution Color Dome Camera with IR... | |
Invisible Light Emitting Diodes (LEDs) The 940nm Infrared LED (light emitting diode) is virtually invisible to the naked eye at night or in extremely dark locations. This camera is considered... | |
IP PTZ Camera 10x Optical 10x Digital View and Control You Camera From Anywhere Else In The World Enjoy the benefits of a PTZ camera without having to use a... | |
Low Lux .0003 B&W Pinhole Board Cameras Ultra small easy to connect. The B&W Super Low Lux board cameras on this page have the lowest lux rating of any board... | |
Low Lux .0003 B&W Pinhole Super Conical Pinhole Board Camera Ultra small easy to connect. The B&W Super Low Lux board camera on this page has a .0003 lux rating. | |
Mini Clock Hidden Camera With Motion Detection Recording Mini Clock with Motion Detection Recording This mini clock has everything you need for high quality, portable, video surveillance. The unit records... | |
Mini DVR Recorder with Built In Color Camera and HD Recording Mini DVR with Built-in Color Camera Dimensions: 4 1/2" x 4 1/2" x 1" This DVR does it all. | |
Mini wireless color camera. Transmits video up to 700 feet line of sight. Camera can be powered off of 9 volt battery or AC power supply. Receiver included. Package Includes... | |
Mirror Has Hidden Camera Inside of It This normal looking mirror is much more than a mirror. It is a hidden video camera. The camera is hidden behind the 2... | |
Outdoor Weatherproof Infrared Color Spy Camera Battery Powered Battery Operated Infrared Weatherproof Spy Camera and DVR This Covert Stealth Invisible LED self contained weatherproof camera is ideal for outdoor surveillance. | |
Outdoor Wireless Infrared Color Camera Outdoor Weatherproof Camera with Built-in Transmitter This camera not only has infrared and audio but it is wireless. The digital transmitter is built into the... | |
Premium Professional Grade Color Infrared Camera Our IR600VF is the top-of-the-line when it comes to security cameras. 600 lines of resolution, 5-50mm varifocal lense, 200ft infrared illumination. This vandal resistant... | |
Professional Grade Color Varifocal Weatherproof IR Camera 550 Line Resolution. 1/3" CCD Color Varifocal 3.7-12mm camera. Carbonite Composite Infrared LEDs for great low light viewing. Dual voltage 12VDC or 24VAC. | |
Remote control zoom camera is great if you need to see a close up of the event taking place. Just mount the camera, and use the wired remote control to... | |
Run Video and PTZ RS-485 Over Normal Cat 5 Baluns are designed to run video and PTZ control for up to 1000ft over Cat 5 cable. Power can also be... | |
Run video wires up to 1500 ft using our video baluns. These video baluns convert normal wire to a 75 OHM impedance for proper video transmission. Baluns connect to camera... | |
School Bus Camera System Complete with DVR Recorder These days, video surveillance is a must. This is especially true if children are concerned. One of the most overlooked areas for... | |
Simple & Easy Hidden Video Surveillance - Just Plug It In Plug this fully functioning air purifier into any wall outlet to begin your video surveillance. This premium DVR hidden... | |
Simple & Easy Hidden Video Surveillance - Just Plug It In Plug this fully functioning DVD player into any wall outlet to begin your video surveillance. This premium DVR hidden... | |
Simple & Easy Hidden Video Surveillance - Just Plug It In Plug this fully functioning iPod docking station into any wall outlet to begin your video surveillance. This premium DVR... | |
Simple & Easy Hidden Video Surveillance - Just Plug It In Plug this fully functioning wall clock into any wall outlet to begin your video surveillance. This premium DVR hidden... | |
Small Wireless Color Camera 1/4'" CCD, 1 lux camera, with built in 4 channel transmitter and 700 ft. line of Sight transmission. View angle is approximately 85 degrees. This is... | |
Spy Pen Camcorder DVR Camera Recorder with Video and Audio Recording Fully Portable Video & Audio Recording This covert pen gives you 100% self contained portable video and audio recording. | |
Standard B/W Hard-wired, Indoor/Outdoor Bullet Camera B/W Weatherproof Bullet Camera The bullet camera is the most popular and versatile of all surveillance cameras. Approx. 2-1/2 inches long. Daylight use or... | |
Super High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens installed. Easily installs into drywall, ceilings, and more. No one will ever suspect that... | |
This 25mm fixed lens camera is ideal for indoor or outdoor surveillance. Long distance or narrow view allows for a variety of uses. The viewing area will be about 9... | |
This a very real looking non-functioning sprinkler head. Great for office, storerooms, warehouses, and anywhere else that you have access to above ceiling. Color CCD camera built into head. The... | |
This completely full functioning dvd player hidden camera offers a high quality video picture. Just plug the unit into the wall and the surveillance begins. The unit must plug into... | |
This Emergency Light hidden camera incorporates a high quality CCD camera built into a completely functioning emergency light. The high resolution CCD board camera comes in black & white, low... | |
This full functioning exit sign is also a wireless hidden camera. It offers a high quality video picture. Just power it up and the surveillance begins. The unit must powered... | |
This heavy duty outdoor mounting bracket is perfect for any of our bullet cameras, infrared cameras, or professional cameras. Specs and Features 1" Head, adjustable to 180 Degrees 2" Drop... | |
This indoor micro dome is high quality aluminum construction and less than 2" in diameter. This high-resolution, low-light camera makes for a very professional installation into drywall, paneling, ceiling tile,... | |
This is a premium grade wireless hidden camera full functioning AM-FM alarm clock desk radio clock with a flexible neck reading lamp. This is not a lamp to light up... | |
This motion detector hidden camera offers a high quality video picture. Just plug the unit into the wall and the surveillance begins. The unit must plug into the wall for... | |
This normal looking high voltage box hidden camera offers a high quality video picture. Just plug the unit into an outlet and the surveillance begins. The unit must plug into... | |
This Premium Grade Monkey hidden camera offers an extremely high quality video picture. Just plug the unit into the wall or insert a battery pack and the surveillance begins. The... | |
This purse has a high grade CCD camera hidden inside. Note: Actual purse may be different than the one pictured above. It will always be dark colored and large enough... | |
This Teddy Bear hidden camera offers a high quality video picture. Just plug the unit into the wall or use an externa battery pack and the surveillance begins. The unit... | |
This very decorative Cherry wood style mantle clock incorporates a high quality 1/3" CCD board camera hidden inside the face of the clock. You will be hard pressed to locate... | |
This very decorative wood style desk clock incorporates a high quality 1/3" CCD Sony Super HAD board camera hidden inside the face of the clock. You will be hard pressed... | |
This wireless artificial plant hidden camera offers a very high quality video picture. Just plug the plant into the wall and the surveillance begins. The unit must plug into the... | |
Varifocal Board Camera This super small board camera has a built-in 4-8mm Varifocal lens and provides and excellent quality picture. Simply turn the finger screws on the lens to adjust... | |
Video Surveillance Hidden in a Bluetooth Our Bluetooth DVR records crisp color video and audio at the single press of a button. DVR attaches easily to bag, backpack, shirt, or... | |
Weatherproof Varifocal Color Armor Dome, High Resolution 540 lines, 42 LEDs Vandal Proof Color Armor Dome 550 Line Camera with Infrared Illumination This camera features a Sony Super HAD 550... | |
Wireless Air Purifier Hidden Camera with USB Receiver Wireless Hidden Camera Built Into Functioning Air Purifier This completely fully functioning air purifier offers a high quality color video picture. Just... | |
Wireless Cube Clock Radio Hidden Camera with USB Receiver Wireless Hidden Camera Built Into Functioning Alarm Clock Radio This completely fully functioning alarm clock radio offers a high quality color... | |
Wireless Hidden Camera Built Into Functioning Air Purifier This completely fully functioning air purifier offers a high quality color video picture. Just plug the air purifier into an outlet and... | |
Wireless Hidden Camera Built Into Functioning Computer Speakers Functioning Computer Speakers Hidden Camera offer a high quality video picture.. They are real speakers and look like any other computer speakers. | |
Wireless IP Camera with Infrared Ready for Indoor or Outdoor Use Wireless or wired IP color infrared camera solution for outdoor use. The high quality video image is transmitted with... | |
Wireless IP PTZ Camera 10x Optical 10x Digital Connects To Your Wireless Network Enjoy the benefits of a PTZ camera without having to use a DVR or joystick controller. Our... | |
Wireless Mantle Clock Hidden Camera with USB Receiver Wireless Hidden Camera Built Into Functioning Mantle Clock This completely fully functioning mantle clock offers a high quality color video picture. Just... |