Advance Security Products Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| RG59 18/2 Siamese Cable That Can Be Buried Direct Burial means just that. This cable can be buried directly in the dirt or mud. Siamese Power/Video Cable RG-59U Siamese cable,... | |
| RG59 18/2 Siamese Cable Siamese Power/Video Cables runs both power and video in the same cable sheath. The video side is RG59 and the power side is 18 gauge 2... | |
| RG59 18/2 Siamese Cable This is what the professionals use when installing cameras. RG59 for video and 18/2 for power. Weatherproof, UV resistant Siamese Coax. Many people are connecting our... |