Advance Security Products Datasheets for Audio and Video Connectors
Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection.
Audio and Video Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1 piece BNC compression fitting for RG59. The BNC RG59 Compression Connector for Coax features 360-degree true radial compression. Made from precision-machined annealed brass with an anti-corrosion nickel-plated finish, this... | |
| Compression connector adapters. These high quality connectors are compression type. They are compatible with basically all standard compression tools such as SNSUTL, CT-200C, CT-21R, CT-CCTBFR1 and CPLCCT-SLM. We offer these... | |
| Connect 2 Direct Burial Cables End to End RG59 and RG6 coaxial cable splice enclosure for direct buried splicing of RG59 and RG6 coaxial cables. This long, gel drop enclosure... | |
| Connect 2 RG6 Video Cables End to End Our RG6 splicer connects two RG6 cables end to end without any noticeable loss of signal. Cables typically come in rolls of... | |
| This adapter converts your Male RCA to Male F connector. Or it will convert you Female F connector to Female RCA. | |
| This adapter has 3 jacks on it. One BNC male and Two BNC female. This is often used as a splitter to split one video signal into two locations. | |
| This adapter has a BNC female on each side of it. It is often referred to as a BNC female coupler. | |
| This adapter has a BNC male on one side and a female RCA on the other. | |
| This connector has 3 BNC female jacks on it. It is often used as a video splitter as it allows one video signal to be split to two locations. | |
| This connector has a BNC male on both sides of it. It is often referred to a Male BNC coupler. | |
| This connector has a BNC male on end side and a BNC female on the other side. There is a right angle between the two. This is often used if... | |
| This connector has a BNC male on one side and a RCA male on the other side. | |
| This connector has a RCA male on both sides of it. It is often referred to as a Male RCA coupler. | |
| This connector has a RCA male on one side and a BNC female on the other side. | |
| This connector has RCA female jacks on both sides of it. This is often referred to as a Female RCA coupler. | |
| This is a 2 piece BNC crimp on connect that works for RG6 or RG59. Using crimping tool (not included), you can connect this to your RG59 or RG6 cable... | |
| This is a BNC twist on connector. BNC twist on connectors on are normally used when making your own custom lengths of cable from cable rolls. The connector simply twists... |