Hernon Manufacturing, Inc. Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
Product Name | Notes |
---|---|
Accelerator 48 is a solvent-based accelerator for instant adhesives. The accelerator is designed to speed the cure of Hernon cyanoacrylate adhesives. Accelerator 48 is used where increased cure speed of... | |
Accelerator 58 is a single component non-CFC solvent-based product, formulated to provide a faster cure on acidic surfaces and cure excess Instantbond? cyanoacrylate adhesive outside the bond line. Accelerator 58... | |
Activator 15 is a solvent free product which was designed to be used with React® 727, 784 and Fusionbond 374. | |
Activator 45 is solvent-free and designed to initiate the cure of Hernon® toughened acrylic adhesives. Since Activator 45 contains no solvents, no waiting time for solvent evaporation is needed prior... | |
Activator 47 is solvent-free and designed to initiate the cure of Hernon toughened acrylic adhesives. Since Activator 47 contains no solvents, no waiting time for solvent evaporation is needed prior... | |
Activator 51 is a solvent-free product that is designed to initiate the cure of Hernon® toughened acrylic adhesives. Since Activator 51 contains no solvents, no waiting time for solvent evaporation... | |
Activator 56 is a single component, non-CFC solvent-based product, designed to promote the cure speed of Hernon® Structural Adhesive/Sealants. Activator 56 is used where increased cure speed of Hernon® anaerobic... | |
Activator 63 is a solvent-based product, specially formulated to promote the cure of Hernon Adhesives. | |
Adhesion Promoter 42 is a single component product designed to improve adhesion to low surface energy plastics such as polyethylene, polypropylene, and Santoprene to similar substrates using Quantum® and Instantbond® | |
Chemical Stripper 30 is a chemical liquid that works to remove pre-cut conventional gasket cements as well as formed in place chemical gaskets. Chemical Stripper 30 lifts off baked-on gaskets,... | |
Cleaner 62 is a non-aqueous, hydrocarbon based, non-CFC industrial solvent which removes oil and grease completely. This cleaning solvent prepares the surface for bonding with Hernon® Adhesives and Sealants. Cleaner... | |
DEACTIVATOR FOR UV FOG, 500 GRAMS | |
Formulations - Applications - Activators - Activator 16 | |
Hernon Activator 21 is an encapsulated catalyst that activates the resin Self Locker 523. | |
Primer 37824 is a single component, solvent-free, reactive monomer-based product designed to promote the cure speed of Hernon® anaerobic adhesives and sealants. Primer 37824 is used where increased cure speed... | |
Primer 46 is a single component, solvent-free, reactive monomer-based product designed to promote the cure speed of Hernon® anaerobic adhesives and sealants. Primer 46 is used where increased cure speed... | |
Primer 49 is a single component, non-CFC solvent based product designed to promote the cure speed of Hernon® anaerobic adhesives and sealants. Primer 49 is used where increased cure speed... | |
Primer 50 is a single component, non-CFC solvent-based product designed to promote the cure speed of Hernon® anaerobic adhesives and sealants. Primer 50 is used where increased cure speed of... | |
Primer 57 is a single component, solvent-free, reactive monomer-based product designed to promote the cure speed of Hernon® anaerobic adhesives and sealants. Primer 57 is used where increased cure speed... |