PPG TrueFinish Datasheets for Industrial Paints
Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates.
Industrial Paints: Learn more
Product Name | Notes |
---|---|
Acid etch wash primer, contains chromates | |
Blend of epoxy and polyester resins, less sensitive to over-bake | |
Designed to be sprayed wet-on-wet, excellent adhesion | |
Excellent cathodic corrosion resistance, no pot life issues, low film build | |
Excellent color and gloss retention, anti marring | |
Excellent corrosion protection, low odor, no heavy metals | |
Excellent durability, fast drying | |
Excellent durability, wide balance of performance and properties | |
Excellent hardness & adhesion | |
Excellent hardness and flexibility | |
Excellent hardness, abrasion, and mar resistance | |
Excellent over-bake detergent and cleaner resistance | |
Fast dry performance, no heavy metals, low odor | |
Fast drying, no heavy metals, enhanced appearance, wide recoat window | |
Fast drying, no heavy metals, excellent salt spray performance | |
Fast drying, no heavy metals, high film build capability | |
Fast drying, no heavy metals | |
Fast topcoat times, chrome and lead free | |
No lead or chrome, fast drying | |
No lead or chrome | |
Non chrome pigments, easy to use | |
Smooth finish, high build, easy application | |
Wide balance of performance properties, no recoat window |