PPG TrueFinish Datasheets for Corrosion and Rust Preventive Coatings
Corrosion and rust preventive coatings cover the surface of a part and protect the underlying surface from rusting, oxidation, tarnishing, or other types of corrosion.
Corrosion and Rust Preventive Coatings: Learn more
| Product Name | Notes |
|---|---|
| Blend of epoxy and polyester resins, less sensitive to over-bake | |
| Designed to be sprayed wet-on-wet, excellent adhesion | |
| Developed with ppg's latest technology for low cure temperatures | |
| Developed with ppg's latest technology for scratch and mar resistance | |
| Durable, chemical- and corrosion-resistant products | |
| Excellent cathodic corrosion resistance, no pot life issues, low film build | |
| Excellent color and gloss retention, anti marring | |
| Excellent corrosion protection, low odor, no heavy metals | |
| Excellent durability, fast drying | |
| Excellent durability, wide balance of performance and properties | |
| Excellent hardness & adhesion | |
| Excellent hardness and flexibility | |
| Excellent hardness, abrasion, and mar resistance | |
| Excellent over-bake detergent and cleaner resistance | |
| Fast dry performance, no heavy metals, low odor | |
| Fast drying, no heavy metals, enhanced appearance, wide recoat window | |
| Fast drying, no heavy metals, excellent salt spray performance | |
| Fast drying, no heavy metals, high film build capability | |
| Fast drying, no heavy metals | |
| Fast topcoat times, chrome and lead free | |
| Ideal for applications requiring ultimate corrosion resistance | |
| No lead or chrome, fast drying | |
| No lead or chrome | |
| Non chrome pigments, easy to use | |
| Outstanding thin-film appearance with excellent weather resistance | |
| Smooth finish, high build, easy application | |
| Wide balance of performance properties, no recoat window |