PPG TrueFinish Datasheets for Primers and Adhesion Promoters
Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
Primers and Adhesion Promoters: Learn more
| Product Name | Notes |
|---|---|
| Acid etch wash primer, contains chromates | |
| Designed to be sprayed wet-on-wet, excellent adhesion | |
| Excellent cathodic corrosion resistance, no pot life issues, low film build | |
| Excellent corrosion protection, low odor, no heavy metals | |
| Excellent hardness, abrasion, and mar resistance | |
| Fast dry performance, no heavy metals, low odor | |
| Fast drying, no heavy metals, excellent salt spray performance | |
| Fast topcoat times, chrome and lead free | |
| No lead or chrome, fast drying | |
| No lead or chrome | |
| Non chrome pigments, easy to use | |
| Smooth finish, high build, easy application |