Airflow Systems, Inc. Datasheets for Dust Collectors and Dust Collector Filters
Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere.
Dust Collectors and Dust Collector Filters: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits 2.5-in. dia. arm in 4- or 6-foot lengths Provides for high-efficiency source-point collection for close work areas. 4.75-in. dia. flanged intake hood: Increases collection area and efficiency. | |
| Features & Benefits 4-in. dia. arm in 5- or 8-foot lengths: Provides for high-efficiency collection and maneuverability in tight spaces. Strong HDPE flat base joint: Easy to install; HDPE bearing... | |
| Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic operation: High reliability,... | |
| Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic operation:... | |
| Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark-resistant; no belts or pulleys to replace. Non-electrostatic operation: High... | |
| Features & Benefits Complete, Self-contained Unit: Includes 10-ft. E-Z Arm® High Flow Extractor Arm, blower, and filter cartridge. Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; spark... | |
| Features & Benefits Complete, Self-contained Unit: Includes 7-ft. E-Z Arm® High Flow Extractor Arm, blower, and filter cartridge. Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; spark... | |
| Features & Benefits Complete, Self-contained Unit: Versatile, easy to use; no installation required. 10-ft. E-Z Arm® High Flow Extractor: Self supporting external arm provides for maximum performance, reduces operator fatigue. | |
| Features & Benefits Complete, self-contained unit: Versatile, easy to use; no installation required. High efficiency 3-stage filtration: Provides up to 99.97% filtration efficiency. Direct-drive blower: Higher static pressure, longer filter... | |
| Features & Benefits Continuous-duty Blower: Provides longer life and greater reliability. Non-electrostatic Operation: High reliability, low maintenance. Over 99% Efficient Collection: Simplifies OSHA and insurance compliance. Vibra-Pulse® Filter Cleaning System:... | |
| Features & Benefits Dual Blower: 2 brush type motors designed for intermittent duty. Non-electrostatic operation: High reliability, low maintenance. Over 99% efficient collection: Simplifies OSHA and insurance compliance. Options Continuous-duty... | |
| Features & Benefits Modular, Expandable: Modules can be easily added as your dust collection needs grow. Self-contained System: Eliminates costly ductwork and the need for a separate dust collection system; | |
| Features & Benefits Patented friction release pawl-and-sprocket design: Engages positively when positioned, yet offers no resistance when removed. 7-, 10-, or 14-foot lengths: Provides for high-volume collection with maximum reach. | |
| Features & Benefits Self-contained system: Eliminates costly ductwork and the need for a separate dust collection system. 5 HP direct-drive blower: Improves collection efficiency, increases reliability. High efficiency filter media:... | |
| Features & Benefits Telescoping Adjustment: Add up to 40% more arm reach and collection area when arm is fully extended. Simplify storage or close-area collection when arm is retracted. 10-inch... | |
| Features & Benefits Telescoping Adjustment: Add up to 40% more arm reach and collection area when arm is fully extended. Simplify storage or close-area collection when arm is retracted. Type... | |
| The panel filter dust collection booth maximizes the control of contaminants for moderate dust loading operations such as buffing and polishing. Using standard industry panel filters, the PFB is a... | |
| The Panel Filter PowerBooth dust collection module is a cost-effective, user-friendly solution for moderate dust-loading applications such as buffing and polishing. The backdraft/dust collector unit may easily be positioned wherever... |