Trenton Systems, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Product Name | Notes |
---|---|
10.5" dual USB with bracket and keyway | |
12" 5-pin header from SBC to 5-pin DIN for panel mount | |
12" 5-pin header from SBC to 5-pin header on backplane | |
12" parallel port connection with bracket | |
12" parallel port connection without bracket | |
12" PS/2 keyboard and serial port connection with bracket | |
12" serial and parallel port connection with bracket | |
12" serial port connection with bracket | |
12" serial port connection without bracket | |
18" 5-pin header from SBC to 5-pin DIN for panel mount | |
18" 5-pin header from SBC to 5-pin header on backplane | |
24" 5-pin header from SBC to 5-pin DIN for panel mount | |
24" 5-pin header from SBC to 5-pin header on backplane | |
36" internal 68-pin SCSI | |
6" PS/2 mouse and serial port connection with bracket | |
68-pin female to female with bracket | |
68-pin to 50-pin male to male | |
8.5" dual USB with bracket |