Trenton Systems, Inc. Datasheets for Backplanes
Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive.
Backplanes: Learn more
| Product Name | Notes |
|---|---|
| 1 x16 and 1 x4 PCI Express slot, 1 PCI express expansion slot, 5 PCI-X | |
| 1 x16 PCI Express slot and 2 PCI-X slots | |
| 1 x16, 1 x4 and 1 x1 PCI Express slots and 1 PCI express expansion slot | |
| 10 ISA slots, 1 CPU slot, plus 3 PCI slots | |
| 12 ISA slots plus 6 PCI slots, 1 CPU slot | |
| 14-slot form factor supports PCI-Express, PCI-X and PCI option cards | |
| 16 ISA slots, 1 CPU slot, plus 3 PCI slots | |
| 19-slot from factor supports PCI-Express, PCI-X and PCI option cards | |
| 2 64-bit/33MHz PCI slots and 1 CPU slot | |
| 2 ISA slots and 10 PCI slots, 1 CPU slot | |
| 2 ISA slots and 6 64-bit/66MHz PCI slots and 4 64-bit/33MHz PCI slots | |
| 2 ISA slots plus 10 PCI slots and 1 CPU slot | |
| 2 ISA slots plus 16 PCI slots, 1 CPU slot | |
| 2 ISA slots plus 16x64bit PCI slots and 1 CPU slot | |
| 2 Segment both with CPU, ISA, and PCI slots | |
| 2 Segments both with CPU, ISA, and PCI slots | |
| 2 x4 PCI Express slots, 1 PCI Express expansion slot and 14 PCI-X slots | |
| 2 x8 PCI Express Slots, 4 PCI-X Slots and 4 PCI slots | |
| 4 ISA slots, 1 CPU slot, plus 3 PCI slots | |
| 6 ISA slots, 1 CPU slot, plus 6 PCI slots | |
| 7 ISA slots, 1 CPU slot, plus 12 PCI slots | |
| 7x64bit PCI-X slots, 4x64bit PCI slots and 1 CPU slot | |
| Compact mechanical design maximizes PCI Express bandwidth | |
| Compact mechanical design with PCI-X and PCI Express slots. |