Trenton Systems, Inc. Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
| Product Name | Notes |
|---|---|
| 10.5" dual USB with bracket and keyway | |
| 12" 5-pin header from SBC to 5-pin DIN for panel mount | |
| 12" 5-pin header from SBC to 5-pin header on backplane | |
| 12" parallel port connection with bracket | |
| 12" parallel port connection without bracket | |
| 12" PS/2 keyboard and serial port connection with bracket | |
| 12" serial and parallel port connection with bracket | |
| 12" serial port connection with bracket | |
| 12" serial port connection without bracket | |
| 18" 5-pin header from SBC to 5-pin DIN for panel mount | |
| 18" 5-pin header from SBC to 5-pin header on backplane | |
| 24" 5-pin header from SBC to 5-pin DIN for panel mount | |
| 24" 5-pin header from SBC to 5-pin header on backplane | |
| 36" internal 68-pin SCSI | |
| 6" PS/2 mouse and serial port connection with bracket | |
| 68-pin female to female with bracket | |
| 68-pin to 50-pin male to male | |
| 8.5" dual USB with bracket |