Trenton Systems, Inc. Datasheets for Serial Cables
Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire® (Apple Computer, Inc.), and universal serial bus (USB).
Serial Cables: Learn more
| Product Name | Notes |
|---|---|
| 10.5" dual USB with bracket and keyway | |
| 12" PS/2 keyboard and serial port connection with bracket | |
| 12" serial and parallel port connection with bracket | |
| 12" serial port connection with bracket | |
| 12" serial port connection without bracket | |
| 6" PS/2 mouse and serial port connection with bracket | |
| 8.5" dual USB with bracket |