The OMEGALUX® MTS -2 Series process water immersion heater is available for applications with mild acid or alkaline conditions. The passivated stainless steel construction allows complete compatibility.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Electric Heaters |
Product Number | MTS-2 |
Product Name | Heavy Duty Immersion Heater |
Heater Type | Explosion-proof Heater (optional feature); Immersion Heater |
Heating Capacity | 1.50 to 15.00 kW (5.12 to 51.18 MBH) |
Sleeve (Sheath) Material | Stainless Steel |
Applications | Process Waters |