STEGO Space-saving Enclosure Fan Heater with fan HVI 030 03082.9-00

Description
The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan (for self-installation). The fan heaters are available with two different mounting systems – either mounting by screws or with a new and unique twist clip mounting system. These options allow for a quick and easy installation of the fan heater. Technical Data Heating element high performance cartridge Temperature safety cut-out with automatic reset and second-tier one shot fuse Axial fan, ball bearing service life 50,000 h at +77 °F (+25 °C) Air flow, free blowing 88 cfm (150 m³/h) Connection 2-pole dual pressure clamp for solid wire AWG 14 max. (2.5 mm²), stranded wire (with wire end ferrule) AWG 16 max. (1.5 mm²) Housing plastic, UL 94V-0, black Mounting twist clip for 35 mm DIN rail, EN 60715 or M6 screws and washers (not included), torque 2 Nm max. Mounting position vertical airflow (air outlet up) Operating temperature UL: +14 to +104 °F (-10 to +40 °C) VDE: +14 to +122 °F (-10 to +50 °C) Storage temperature -49 to +158 °F (-45 to +70 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Dimensions 6.65 x 5.0 x 3.5" (169 x 127 x 89 mm) Weight approx. 3.1 lbs (1.4 kg) Protection class / Protection type heater: II (double insulated), fan: I (grounded) / IP20 Approvals VDE, UL File No. E234324, EAC Note other heating capacities and voltages available on request
Request a Quote Datasheet
Description
The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan (for self-installation). The fan heaters are available with two different mounting systems – either mounting by screws or with a new and unique twist clip mounting system. These options allow for a quick and easy installation of the fan heater. Technical Data Heating element high performance cartridge Temperature safety cut-out with automatic reset and second-tier one shot fuse Axial fan, ball bearing service life 50,000 h at +77 °F (+25 °C) Air flow, free blowing 88 cfm (150 m³/h) Connection 2-pole dual pressure clamp for solid wire AWG 14 max. (2.5 mm²), stranded wire (with wire end ferrule) AWG 16 max. (1.5 mm²) Housing plastic, UL 94V-0, black Mounting twist clip for 35 mm DIN rail, EN 60715 or M6 screws and washers (not included), torque 2 Nm max. Mounting position vertical airflow (air outlet up) Operating temperature UL: +14 to +104 °F (-10 to +40 °C) VDE: +14 to +122 °F (-10 to +50 °C) Storage temperature -49 to +158 °F (-45 to +70 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Dimensions 6.65 x 5.0 x 3.5" (169 x 127 x 89 mm) Weight approx. 3.1 lbs (1.4 kg) Protection class / Protection type heater: II (double insulated), fan: I (grounded) / IP20 Approvals VDE, UL File No. E234324, EAC Note other heating capacities and voltages available on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Space-saving Enclosure Fan Heater with fan HVI 030 - 03082.9-00 - STEGO
Kennesaw, GA, United States
Space-saving Enclosure Fan Heater with fan HVI 030
03082.9-00
Space-saving Enclosure Fan Heater with fan HVI 030 03082.9-00
The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan (for self-installation). The fan heaters are available with two different mounting systems – either mounting by screws or with a new and unique twist clip mounting system. These options allow for a quick and easy installation of the fan heater. Technical Data Heating element high performance cartridge Temperature safety cut-out with automatic reset and second-tier one shot fuse Axial fan, ball bearing service life 50,000 h at +77 °F (+25 °C) Air flow, free blowing 88 cfm (150 m³/h) Connection 2-pole dual pressure clamp for solid wire AWG 14 max. (2.5 mm²), stranded wire (with wire end ferrule) AWG 16 max. (1.5 mm²) Housing plastic, UL 94V-0, black Mounting twist clip for 35 mm DIN rail, EN 60715 or M6 screws and washers (not included), torque 2 Nm max. Mounting position vertical airflow (air outlet up) Operating temperature UL: +14 to +104 °F (-10 to +40 °C) VDE: +14 to +122 °F (-10 to +50 °C) Storage temperature -49 to +158 °F (-45 to +70 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Dimensions 6.65 x 5.0 x 3.5" (169 x 127 x 89 mm) Weight approx. 3.1 lbs (1.4 kg) Protection class / Protection type heater: II (double insulated), fan: I (grounded) / IP20 Approvals VDE, UL File No. E234324, EAC Note other heating capacities and voltages available on request

The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan (for self-installation). The fan heaters are available with two different mounting systems – either mounting by screws or with a new and unique twist clip mounting system. These options allow for a quick and easy installation of the fan heater.

Technical Data

Heating elementhigh performance cartridge
Temperature safety cut-outwith automatic reset and second-tier one shot fuse
Axial fan, ball bearingservice life 50,000 h at +77 °F (+25 °C)
Air flow, free blowing88 cfm (150 m³/h)
Connection2-pole dual pressure clamp for solid wire AWG 14 max. (2.5 mm²),
stranded wire (with wire end ferrule) AWG 16 max. (1.5 mm²)
Housingplastic, UL 94V-0, black
Mountingtwist clip for 35 mm DIN rail, EN 60715 or
M6 screws and washers (not included), torque 2 Nm max.
Mounting positionvertical airflow (air outlet up)
Operating temperatureUL: +14 to +104 °F (-10 to +40 °C)
VDE: +14 to +122 °F (-10 to +50 °C)
Storage temperature-49 to +158 °F (-45 to +70 °C)
Operating / Storage humiditymax. 90 %RH (non-condensing)
Dimensions6.65 x 5.0 x 3.5" (169 x 127 x 89 mm)
Weightapprox. 3.1 lbs (1.4 kg)
Protection class / Protection typeheater: II (double insulated), fan: I (grounded) / IP20
ApprovalsVDE, UL File No. E234324, EAC
Noteother heating capacities and voltages available on request
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electric Heaters
Product Number 03082.9-00
Product Name Space-saving Enclosure Fan Heater with fan HVI 030
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 032 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 140 F (-40 to 60 C)
Heating Capacity 1.00 kW (3.41 MBH)
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03073.9-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
High-Performance Fan Heater DCR 130 - 13092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Semiconductor Loop-Heater - LP 165 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details