Waukesha Bearings Datasheets for Magnetic Bearings

Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications.
Magnetic Bearings: Learn more

Product Name Notes
Canned magnetic bearings are designed to be immersed in the process fluid of the most extreme corrosive and abrasive environments. For compressor applications where the gas is contaminated with H2S,...
Sealed bearings are designed to be immersed in a process fluid environment and are ideal for mildly corrosive environments and applications requiring high reliability and availability. Rotor and stator laminations...
The axial magnetic bearing positions a rotor axially using electromagnetic forces pulling in opposition on the collar. The bearing collar is a flat, solid, ferromagnetic disc secured to the rotor.
The radial magnetic bearing positions the rotor using four electromagnets, each comprised of a stator component and a rotor component. The stator component is bolted to the machine housing while...
Waukesha Magnetic Bearings collaborates closely with customers on the design and development of turbomachinery to ensure that bearing performance is optimized to the application. Our robust bearing designs have provided...