Trenton Systems, Inc. Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
Product Name | Notes |
---|---|
12" PS/2 keyboard and serial port connection with bracket | |
12" serial and parallel port connection with bracket | |
12" serial port connection with bracket | |
12" serial port connection without bracket | |
6" PS/2 mouse and serial port connection with bracket |