Kaeser Compressors, Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| More air for your money Kaeser screw blowers use up to 35 percent less energy than conventional rotary blowers and even achieve significant energy savings compared to currently available screw... | |
| New models fill critical niche for small to midsize treatment plants. Kaeser Compressors has expanded its award-winning screw blower product line to include the new GBS and HBS packages. This... | |
| Omega Series Delivery: up to 5650 cfm Pressure: up to 15 psig Vacuum: up to 15" Hg Tough and ready for anything Our bare block blowers provide maximum flexibility. The... | |
| State-of-the-art process air with turbo blowers, Kaeser has expanded its product range with the introduction of magnetic bearing turbo blowers. Turbo blowers are used wherever pressures as high as 20... |