Power Plaza Co., Ltd. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
Product Name | Notes |
---|---|
• CE (LVD) Marking • High efficiency • 300kHz fixed frequency • Wide 2:1 input range • Isolated output • Surface mounting technology • Small, compact size 2.56" X 2.0"... | |
• Delivers 1.5A of output current • High quality EMI characteristic • High efficiency: Max. 93% @ 3.3V • Small size and low profile: 9.9mm×13.0mm×2.9mm • Cost-efficiency open frame design... | |
• High efficiency (synchronous rectification) • 300kHz fixed frequency • Wide 2:1 input range • Surface mounting technology • Remote on/off control • Output voltage variation (TRM) • Over voltage... | |
• High Efficiency • RoHS Directive Compliance • Single-in-Line (SIP) Package • Small Size & Low Profile • Low output ripple and noise • Remote on/off control • OCP /... | |
• Industry standard eighth-brick pin map • High efficiency • Low no-load power dissipation • Wide operating temperature range with thermal derating (-40°C ~ 85°C) • Precision thermal protection • | |
• Industry standard half-brick size • Six-sided shield • Fixed frequency operation • Wide 4:1 input range • 92.6% efficiency • Precision thermal protection (±3°C accuracy) • Short circuit and... | |
• Industry standard half-brick size • Six-sided shield • Optional heat sink available • Fixed frequency operation • Wide 2:1 input range • 89% efficiency • Precision thermal protection (±3°C... | |
• RoHS directive compliance • 156 watts total output power • Ultra-high efficiency • 13A (@12V) output for intermediate BUS architectures with POL converters • Synchronous rectifier topology • 220kHz... | |
• RoHS directive compliance • Industry standard Half-Brick pin map • Fixed frequency operation • Ultra-wide 2:1 input range • 92.6% efficiency • Precision thermal protection (Accuracy±3°C) • Short circuit... | |
• RoHS directive compliance • Industry standard Half-Brick pin map • Fixed frequency operation • Ultra-wide 4:1 input range • 89% efficiency • Precision thermal protection (Accuracy±3°C) • Short circuit... | |
• RoHS directive compliance • Low output ripple & noise • High efficiency • Single-in-line (SIP) & SMT package • Pre-programmed POL • Small size and low profile : 33.02×13.46mm×8.42mm... | |
• RoHS directive compliance • Ultra-wide 4:1 input range • Single output • Industry standard half brick size • High quality, reliability and efficiency • Output over voltage protection • | |
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.3"×0.83"×0.4" - Current... | |
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.1"×0.35" - Current... | |
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Isolated Output - Surface mounting technology - Small, compact size 1.85"×1.65"×0.35" - Current... | |
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Surface mounting technology - Small, compact size 1.8"×2.0"×0.35" - Remote on/off control -... | |
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Surface mounting technology - Small, compact size 2.56"×2.0"×0.35" - Remote on/off control -... | |
- CE (LVD), UL marking - High efficiency - Industrial standard pin out - 250kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.40"... | |
- CE (LVD), UL marking - High efficiency - Industrial standard pin output - 300kHz fixed frequency - Wide 2:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.50"... | |
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount... | |
- Delivers 10A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP Package) - Cost-efficient open frame design... | |
- Delivers 15A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP package) - Cost-efficient open frame design... | |
- Delivers 16A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP package) - Cost-efficient open frame design... | |
- Delivers 5A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 22.86mm×13.97mm×8.64 mm (SIP Package) - Cost-efficient open frame design... | |
- Delivers 6A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 20.3mm×11.43mm×5.84m m - Cost-efficient open frame design - Single-in-line... | |
- High efficiency - Wide operating temperature range (-40°C ~ +85°C) - Small size & light weight - Wide 2:1 input range - Built-in over current protection circuit - Input-Output... |