Conax Technologies High Density Feedthrough Assembly HD

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Density Feedthrough Assembly - HD - Conax Technologies
Buffalo, NY, United States
High Density Feedthrough Assembly
HD
High Density Feedthrough Assembly HD
This assembly consists of a stainless steel tubing swaged over bundled 24 AWG, solid, Teflon® coated thermocouple grade wires and/or copper wires. The feedthrough is furnished with 24 inches of leadwire on each end. Longer wire lengths can be furnished as required. Features: NO EPOXY - NO POTTING HD18 - 0.187" Diameter 12 Conductor Wire Feedthrough Assembly HD25 - 0.250" Diameter 24 Conductor Wire Feedthrough Assembly HD31 - 0.312" Diameter 40 Conductor Wire Feedthrough Assembly HD37 - 0.375 Diameter 60 Conductor Wire Feedthrough Assembly Sheath Material: 300 Series SST, 4-1/2" nominal length Temperature Range From -112°F to +250°F (-80°C to +120°C) Vacuum Rating: 5 x 10-6mmHg @68°F (20°C) Leak Rate: 1 x 10-9 scc/sec He @68°F (20°C), 1 atm supplied Voltage Rating: 100 VDC Amperage Ratings: 500mA Feedthrough Pressure Rating @68°F (20°C): 5,000 psi (345 bar)

This assembly consists of a stainless steel tubing swaged over bundled 24 AWG, solid, Teflon® coated thermocouple grade wires and/or copper wires. The feedthrough is furnished with 24 inches of leadwire on each end. Longer wire lengths can be furnished as required.

Features:

  • NO EPOXY - NO POTTING
  • HD18 - 0.187" Diameter 12 Conductor Wire Feedthrough Assembly
  • HD25 - 0.250" Diameter 24 Conductor Wire Feedthrough Assembly
  • HD31 - 0.312" Diameter 40 Conductor Wire Feedthrough Assembly
  • HD37 - 0.375 Diameter 60 Conductor Wire Feedthrough Assembly
  • Sheath Material: 300 Series SST, 4-1/2" nominal length
  • Temperature Range From -112°F to +250°F (-80°C to +120°C)
  • Vacuum Rating: 5 x 10-6mmHg @68°F (20°C)
  • Leak Rate: 1 x 10-9 scc/sec He @68°F (20°C),
    1 atm supplied
  • Voltage Rating: 100 VDC
  • Amperage Ratings: 500mA
  • Feedthrough Pressure Rating @68°F (20°C):
    5,000 psi (345 bar)
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Electrical Feedthroughs
Product Number HD
Product Name High Density Feedthrough Assembly
Electrical Feedthrough Type Electrode
Feedthrough Mount Nut
Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Wire Compression Seal Feedthrough - TG-24T - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 100 volts
View Details
Multi-wire Power Compression Seal Feedthrough - PL - Conax Technologies
Specs
Feedthrough Mount Threaded
Voltage 600 volts
Current 55 amps
View Details
Bearing Sensor Wire Compression Seal Feedthrough - BSWS - Conax Technologies
Specs
Feedthrough Mount Threaded
Temperature Range 37.8 C (100 F)
Mounting Diameter 0.1320 inch (3.35 mm)
View Details