Conax Technologies Instrumentation Wire Compression Seal Feedthrough TG-24T

Description
This assembly consists of a Conax Technologies manufactured transducer gland (TG) provided with a Teflon® sealant and 24 AWG solid Teflon® insulated thermocouple grade wires or copper wires. The gland is furnished with 24" of wire on each side. Longer wire lengths can be furnished as required. This assembly consists of a Conax Technologies manufactured transducer gland (TG) provided with a Teflon® sealant and 24 AWG solid Teflon® insulated thermocouple grade wires or copper wires. The gland is furnished with 24" of wire on each side. Longer wire lengths can be furnished as required. Application Ideas: Sealing of wires exiting compressor bearing housings, pressure vessels, instruments, furnaces and reactors.
Request a Quote
Description
This assembly consists of a Conax Technologies manufactured transducer gland (TG) provided with a Teflon® sealant and 24 AWG solid Teflon® insulated thermocouple grade wires or copper wires. The gland is furnished with 24" of wire on each side. Longer wire lengths can be furnished as required. This assembly consists of a Conax Technologies manufactured transducer gland (TG) provided with a Teflon® sealant and 24 AWG solid Teflon® insulated thermocouple grade wires or copper wires. The gland is furnished with 24" of wire on each side. Longer wire lengths can be furnished as required. Application Ideas: Sealing of wires exiting compressor bearing housings, pressure vessels, instruments, furnaces and reactors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TG-24T Instrumentation Wire Compression Seal Feedthrough from Conax Technologies features a Teflon,Ñ¢ or GraFoil,Ñ¢ sealant and is designed for use with 24 AWG solid Teflon,Ñ¢ insulated thermocouple grade wires or copper wires. It is suitable for applications involving sealing wires that exit compressor bearing housings, pressure vessels, instruments, furnaces, and reactors. The feedthrough has a pressure rating ranging from vacuum to 8000 PSIG (551 bar), depending on the specific configuration. It operates at a wire rating of 100VDC and can withstand temperatures up to 500 °F (260 °C). The feedthrough body and followers are made from 303 stainless steel, with options for different cap styles that provide various mounting capabilities. Each assembly comes with 24 inches of wire on each side, with the option for longer lengths if required. The replaceable sealant allows for repeated use, and elements can be easily assembled or replaced in the field.

Datasheet Summary
Powered by GS/AI

The TG-24T Instrumentation Wire Compression Seal Feedthrough from Conax Technologies features a Teflon,Ñ¢ or GraFoil,Ñ¢ sealant and is designed for use with 24 AWG solid Teflon,Ñ¢ insulated thermocouple grade wires or copper wires. It is suitable for applications involving sealing wires that exit compressor bearing housings, pressure vessels, instruments, furnaces, and reactors. The feedthrough has a pressure rating ranging from vacuum to 8000 PSIG (551 bar), depending on the specific configuration. It operates at a wire rating of 100VDC and can withstand temperatures up to 500 °F (260 °C). The feedthrough body and followers are made from 303 stainless steel, with options for different cap styles that provide various mounting capabilities. Each assembly comes with 24 inches of wire on each side, with the option for longer lengths if required. The replaceable sealant allows for repeated use, and elements can be easily assembled or replaced in the field.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Wire Compression Seal Feedthrough - TG-24T - Conax Technologies
Buffalo, NY, United States
Instrumentation Wire Compression Seal Feedthrough
TG-24T
Instrumentation Wire Compression Seal Feedthrough TG-24T
This assembly consists of a Conax Technologies manufactured transducer gland (TG) provided with a Teflon® sealant and 24 AWG solid Teflon® insulated thermocouple grade wires or copper wires. The gland is furnished with 24" of wire on each side. Longer wire lengths can be furnished as required. This assembly consists of a Conax Technologies manufactured transducer gland (TG) provided with a Teflon® sealant and 24 AWG solid Teflon® insulated thermocouple grade wires or copper wires. The gland is furnished with 24" of wire on each side. Longer wire lengths can be furnished as required. Application Ideas: Sealing of wires exiting compressor bearing housings, pressure vessels, instruments, furnaces and reactors.

This assembly consists of a Conax Technologies manufactured transducer gland (TG) provided with a Teflon® sealant and 24 AWG solid Teflon® insulated thermocouple grade wires or copper wires. The gland is furnished with 24" of wire on each side. Longer wire lengths can be furnished as required.

This assembly consists of a Conax Technologies manufactured transducer gland (TG) provided with a Teflon® sealant and 24 AWG solid Teflon® insulated thermocouple grade wires or copper wires. The gland is furnished with 24" of wire on each side. Longer wire lengths can be furnished as required.
Application Ideas:
Sealing of wires exiting compressor bearing housings, pressure vessels, instruments, furnaces and reactors.

Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Electrical Feedthroughs
Product Number TG-24T
Product Name Instrumentation Wire Compression Seal Feedthrough
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 100 volts
Unlock Full Specs
to access all available technical data