Thermotron Industries Datasheets for Pressure Controllers

Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level.
Pressure Controllers: Learn more

Product Name Notes
The 8200 Controller is a 7” touchscreen controller built by Thermotron’s highly-skilled software and hardware engineers specifically for use with an environmental chamber. The user interface is intuitive and supports...
The AST-8800 Controller features an intuitive, Windows®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration...
Thermotron’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and...
This climatic chamber controller allows for flexibility and versatility during thermal shock and temperature cycling profile operation. A 12” touchscreen displays the intuitive, Windows®-based operating system. The 8825 Controller allows...