Part Number: 4516
Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections.
Rated 5 Amps DC continuous and 15 Amps DC Intermittent
Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections. Choice of single or dual collector solder tabs. Rated 5 amps DC continuous and 15 amps DC intermittent.
Features:
Keystone Electronics Corp. | Allied Electronics, Inc. | |
---|---|---|
Product Category | IC Interconnect Components | IC Interconnect Components |
Product Number | 4516 | 70183228 |
Product Name | TO-3 Socket-Heavy Duty w/dual tabs | IC Socket; 4; Phosphor Bronze; Base Glass Filled Reinforced Polyester |
Product Type | IC Socket | IC Socket |
Socket Type | Transistor Sockets | Transistor Sockets |
Mounting | Solder |