From Amphenol, this SurLok Plus series plug is a compact and quick mating compression lug that features a quick lock and press-to-release connection. Robust and environmentally sealed, the plug is field installable and highly reliable. With R4 Radsock technology, the connection assures a high tensile strength connection with a highly conductive surface area. The plug has a 5.7mm pin and terminates to 16mm² wires.
Range = R4 RADSOK
Series = SurLok Plus
Connector Type = SurLok Plug
Number of Ways = 1P1C
Number of Rows = 1
Number of Positions = 1
Number of Contacts = 1
Wire Size = 16 mm²
Current Rating = 100A
Operating Voltage = 1000 V ac/dc
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 1243964 |
Connector Type | Automotive Connector |