Smiths Interconnect, a Molex company Eclipta™ - ECL Series: Featuring Edge Card Technology

Description
Eclipta's™ easy assembly and high density interconnect design make it ideal for use with mapping and ablation catheters, RF generators, home healthcare devices, value medical systems and many other disposable medical devices. Eclipta's™ edge card contact module, in the reusable connector body, is designed for high mating cycle life, providing reliable connection over the life of the reusable device. Features & Benefits Edge Card Technology Double-ended edge card contact design Mates to pc board on the disposable connector side US Patent # 8727795 B2 High Mating Cycle Life Minimum 2,500 mating cycles Increases Mean Time Between Failure (MTBF) of reusable side PCB Connection Fine pitch edge card contacts allow for smaller footprint in medical equipment Finger-proof for patient & medical personnel safety, while eliminating bent pin damage Effortless termination Tolerates standard sterilization protocols: Autoclave, EtO, Sterrad® Embedded electronics allows for greater design flexibility Plug & Play Design Minimized assembly time and inventory costs Rugged plug mates either to disposable device or directly to the system Embedded electronics allows for greater design flexibility Quick, Intuitive Mating Unique connector shape & available keying ensures correct mating in fast-paced medical environments Simple push-button active latch prevents inadvertent unmating and provides audible feedback
Request a Quote Datasheet
Description
Eclipta's™ easy assembly and high density interconnect design make it ideal for use with mapping and ablation catheters, RF generators, home healthcare devices, value medical systems and many other disposable medical devices. Eclipta's™ edge card contact module, in the reusable connector body, is designed for high mating cycle life, providing reliable connection over the life of the reusable device. Features & Benefits Edge Card Technology Double-ended edge card contact design Mates to pc board on the disposable connector side US Patent # 8727795 B2 High Mating Cycle Life Minimum 2,500 mating cycles Increases Mean Time Between Failure (MTBF) of reusable side PCB Connection Fine pitch edge card contacts allow for smaller footprint in medical equipment Finger-proof for patient & medical personnel safety, while eliminating bent pin damage Effortless termination Tolerates standard sterilization protocols: Autoclave, EtO, Sterrad® Embedded electronics allows for greater design flexibility Plug & Play Design Minimized assembly time and inventory costs Rugged plug mates either to disposable device or directly to the system Embedded electronics allows for greater design flexibility Quick, Intuitive Mating Unique connector shape & available keying ensures correct mating in fast-paced medical environments Simple push-button active latch prevents inadvertent unmating and provides audible feedback
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
London, United Kingdom
Eclipta™ - ECL Series: Featuring Edge Card Technology
Eclipta™ - ECL Series: Featuring Edge Card Technology
Eclipta's™ easy assembly and high density interconnect design make it ideal for use with mapping and ablation catheters, RF generators, home healthcare devices, value medical systems and many other disposable medical devices. Eclipta's™ edge card contact module, in the reusable connector body, is designed for high mating cycle life, providing reliable connection over the life of the reusable device. Features & Benefits Edge Card Technology Double-ended edge card contact design Mates to pc board on the disposable connector side US Patent # 8727795 B2 High Mating Cycle Life Minimum 2,500 mating cycles Increases Mean Time Between Failure (MTBF) of reusable side PCB Connection Fine pitch edge card contacts allow for smaller footprint in medical equipment Finger-proof for patient & medical personnel safety, while eliminating bent pin damage Effortless termination Tolerates standard sterilization protocols: Autoclave, EtO, Sterrad® Embedded electronics allows for greater design flexibility Plug & Play Design Minimized assembly time and inventory costs Rugged plug mates either to disposable device or directly to the system Embedded electronics allows for greater design flexibility Quick, Intuitive Mating Unique connector shape & available keying ensures correct mating in fast-paced medical environments Simple push-button active latch prevents inadvertent unmating and provides audible feedback

Eclipta's™ easy assembly and high density interconnect design make it ideal for use with mapping and ablation catheters, RF generators, home healthcare devices, value medical systems and many other disposable medical devices. Eclipta's™ edge card contact module, in the reusable connector body, is designed for high mating cycle life, providing reliable connection over the life of the reusable device.

Features & Benefits

Edge Card Technology

  • Double-ended edge card contact design
  • Mates to pc board on the disposable connector side
  • US Patent # 8727795 B2

High Mating Cycle Life

  • Minimum 2,500 mating cycles
  • Increases Mean Time Between Failure (MTBF) of reusable side

PCB Connection

  • Fine pitch edge card contacts allow for smaller footprint in medical equipment
  • Finger-proof for patient & medical personnel safety, while eliminating bent pin damage
  • Effortless termination
  • Tolerates standard sterilization protocols: Autoclave, EtO, Sterrad®
  • Embedded electronics allows for greater design flexibility

Plug & Play Design

  • Minimized assembly time and inventory costs
  • Rugged plug mates either to disposable device or directly to the system
  • Embedded electronics allows for greater design flexibility

Quick, Intuitive Mating

  • Unique connector shape & available keying ensures correct mating in fast-paced medical environments
  • Simple push-button active latch prevents inadvertent unmating and provides audible feedback
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Connectors
Product Name Eclipta™ - ECL Series: Featuring Edge Card Technology
Connector Type Circular / Cylindrical Connectors; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details