The 4831.2300 is a 3-pole, shielded, straight audio socket with solder terminals and screw-on rear mounting, designed for audio signal transfer in industrial environments. It has a 2.5 mm diameter, operates from -20 °C to 70 °C, and supports DC and AC ratings of 0.5 A at 30 V. The contact terminals are silver plated, insulation resistance exceeds 100 MΩ at 500 VDC, and dielectric strength is 500 VDC. The housing is screened and compatible with a maximum wall thickness of 2.1 mm. It withstands 5000 insertion cycles and complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS (SJ/T 11363-2006), and REACH (EC) No 1907/2006. Its dimensions are 16.0 mm length, 8.0 mm diameter, and 6.2 mm mounting hole diameter.
Description
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4831.2300 | 486-3395-ND |
| Product Name | Socket, solder terminal, screened, 3-pole, Audio Plug/Sockets, 2.5 mm | Audio Connectors |
| Connector Type | Audio / Video | Phone Jack |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | solder terminal silver plated |