Bartell Machinery Systems, LLC Datasheets for Armouring Machines
Armouring machines apply a protective, metallic outer sheath to cables, flexible conduit or flexible pipe.
Armouring Machines: Learn more
| Product Name | Notes |
|---|---|
| 125 mm strip armouring machine is used for the production of armored cables and flexible conduits. It is suitable to armour building cables (MC & AC), ESP cable (Electrical Submersible... | |
| Bartell Machinery has successfully designed and manufactured one of the largest Tensile Armouring Machines currently serving the Flexible Pipe Industry. The basic function of the Tensile Armouring Machine is to... | |
| Strip Armouring represents a low cost, physical protection for energy, instrumentation, coaxial, data and fiber optic applications. The combination of high tensile strength, crush and impact resistance characterizes the performance... | |
| This machine is built to wind and interlock, steel “Flexlock” pressure armouring strips in long lengths on a flexible tube in a continuously wound helix for use in high pressure... | |
| This process transforms a flat stainless steel strip into a fully interlocked section. The input strip package is placed on an external payoff which feeds via rollers into the main... |