Bartell Machinery Systems, LLC Datasheets for Reelers and Dereelers
Reelers and Dereelers are devices used to coil on or dispense from a reel. There are many designs from simple manual devices to automated macines that control tension, backlash and speed.
Reelers and Dereelers: Learn more
| Product Name | Notes |
|---|---|
| Bartell cantilever units are known for their legendary performance. From its compact design to lower maintenance and improved flexibility they provide the dependability and performance our customers need. | |
| Fiber pay-off is mainly used in tandem with extrusion line for production of tight, loose tubes or ribbon fibers. This pay-off is suitable to accommodate 2-12 optic fibers in tandem... | |
| Our Roll Through styles are designed for fast and easy loading and unloading while being able to achieve a high-quality lay. With multiple features and smooth operation, these can be... | |
| With the lift arms supported above the frame gantry style units provide a unique solution for large and hard to handle reels. From stationary to traversing these units provide a... |