Bartell Machinery Systems, LLC Datasheets for Tire Manufacturing Equipment
Machinery, tools, and equipment used in the tire manufacturing industry.
Tire Manufacturing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Automatic Bead Handling Systems are available for integrating into either new bead lines or existing bead lines with designs for both weftless (ribbon) or single wire bead systems. Each system... | |
| Bartell now offers a completely new bead manufacturing product line for the tire industry, the SWS-Thousand Series Step Saver System. Designed and engineered to solve the high variation, low volume,... | |
| Designed for high volume production of single wire hexagonal beads, the SWS-6000 High Speed Truck Machine breaks the traditional cost barriers associated with large truck bead productivity. The system is... | |
| Designed for high volume production of single wire hexagonal or square section single wire beads, the SWS-6000 breaks the traditional cost barriers associated with hexagonal bead productivity. The system is... | |
| Designed for high volume production of single wire truck hexagonal beads, the SWS-4000T System breaks the traditional cost barriers associated with wide base hexagonal bead productivity. The system is controlled... | |
| Ensuring the quality of each component in the tire manufacturing process is critical to the performance and safety of each tire produced. Traditionally tire component inspection has been a manual... | |
| The Bartell Automatic Truck Bead Apex System brings automation to the Bead /Apex process for tire Beads in the diameter range 17.5″ to 24.5″. The Bartell Automatic Truck Bead Apex... | |
| The Bartell Bead Evaluation Station is a compact and versatile measurement station for bead profile height, width and weight. The Bead Evaluation Station completely eliminates operator measurement error and measurement... | |
| The Digital Bead Sizing or Bead Measuring Machine (BMM) consists primarily of a split stepped cone ring. The upper half is mounted to the machine frame while the lower half... | |
| The Servo Driven Six Arm Carousel is a six-arm storage unit that rotates after forty-eight (48) beads have been placed on an arm. This motion is controlled through the PLC... | |
| The single wire bead system revolves around a rubber coated single wire, that is wound around a fixed diameter former and stepped to lay side-by-side upon completion of each convolution,... | |
| The SWS-1000 System is controlled via a powerful software program capable of integrating the synchronized operation of the four axis Servo System which drives the winder, pay-on head, height adjust,... | |
| The SWS-2000 System is controlled via a powerful software program capable of integrating the synchronized operation of the five axis Servo System which drives the winder, pay-on head, height adjust,... | |
| The TDS-980 construction makes it ideal for a stand-alone replacement of your existing weftless winder as well as an integral part of a whole new bead system. The TDS-980 capabilities... | |
| The weftless bead has a simple uncomplicated construction process, consisting of two or more wires held together in a ribbon of insulated rubber compound. These wires are pre-cast into a... | |
| A SWS Hexagonal Bead Winder constructed from a machined fabricated steel body housing both the former and pay-on drive motors (A.C. brushless servos). The winder is capable of winding beads... |