COPPER ALLOY MATERIAL
1.937 INCH
GROUNDING CONNECTOR USED ON
6 AWG SOLID TO 250 KCMIL CONDUCTOR SIZE
TYPE TRANSFORMER
VOLTAGE RATING 600 V
WIRE DIAMETER RANGE 0.162 TO 0.575
STUD DIAMETER 1/2 TO 13 INCH
OVERALL DIMENSION 2.562 INCH L X 1.25 INCH W
APPLICATION TERMINATE SPLICE TAP
COLOR COPPER
FINISH PLAIN
TEMPERATURE RATING 90 DEG C
TGE MODEL
COPPER ALLOY MATERIAL
1.937 INCH
GROUNDING CONNECTOR USED ON
6 AWG SOLID TO 250 KCMIL CONDUCTOR SIZE
TYPE TRANSFORMER
VOLTAGE RATING 600 V
WIRE DIAMETER RANGE 0.162 TO 0.575
STUD DIAMETER 1/2 TO 13 INCH
OVERALL DIMENSION 2.562 INCH L X 1.25 INCH W
APPLICATION TERMINATE SPLICE TAP
COLOR COPPER
FINISH PLAIN
TEMPERATURE RATING 90 DEG C
TGE MODEL