Pole mount bracket made from weather-resistant ASA material, suitable for vertical or horizontal mounting, with a material thickness capacity of up to 4.0mm and a recommended torque of 0.45 N·m. It supports IPX7 protection when used with sealing washers, weighs 26.5 g, and is designed for use with PKB series mounting belts. Hole milling is required for installation.
Pole mount bracket made from weather resistant ASA material.
Suitable for both for vertical and horizontal mounting.
Hole milling is required for bracket installation.
IPX7 protection can be maintained through the use of sealing washers.
Can be used on any flat-bottom boxes.
Pole mount is possible with the use of PKB / SCT series mounting belt.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | WPMB-M4-3 |
| Product Name | Pole Mounting Bracket |